Bodine Electric Company 34R-5R and 42R-5L Series AC Right Angle Gearmotor 0468

Description
Die cast shield and gear housing. Shielded ball bearings on motor shaft. Separable worm. Unvented gear housing for universal horizontal mounting positions. Permanently lubricated. Supplied with base mounted to motor. Designed as bolt-in replacements for N-Type gearmotors.
Request a Quote
Description
Die cast shield and gear housing. Shielded ball bearings on motor shaft. Separable worm. Unvented gear housing for universal horizontal mounting positions. Permanently lubricated. Supplied with base mounted to motor. Designed as bolt-in replacements for N-Type gearmotors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34R-5R and 42R-5L Series AC Right Angle Gearmotor - 0468 - Bodine Electric Company
Peosta, IA, United States
34R-5R and 42R-5L Series AC Right Angle Gearmotor
0468
34R-5R and 42R-5L Series AC Right Angle Gearmotor 0468
Die cast shield and gear housing. Shielded ball bearings on motor shaft. Separable worm. Unvented gear housing for universal horizontal mounting positions. Permanently lubricated. Supplied with base mounted to motor. Designed as bolt-in replacements for N-Type gearmotors.
  • Die cast shield and gear housing.
  • Shielded ball bearings on motor shaft.
  • Separable worm.
  • Unvented gear housing for universal horizontal mounting positions.
  • Permanently lubricated.
  • Supplied with base mounted to motor.
  • Designed as bolt-in replacements for N-Type gearmotors.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 0468
Product Name 34R-5R and 42R-5L Series AC Right Angle Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0667 HP
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

33A7-WX Series DC Parallel Shaft 12V Gearmotors – IP55 - 1225 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2254 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
34R-5R and 42R-5L Series AC Right Angle Gearmotor - 0617 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
34R-5R and 42R-5L Series AC Right Angle Gearmotor - 0623 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details