Bodine Electric Company K-2 Series Parallel Shaft AC Gearmotor 0748

Description
Totally enclosed, non-ventilated IP-20 rating. Permanently lubricated, noise tested ball bearings. Three-wire winding simplifies reversing circuitry. Impedance protected to prevent current overload (gearmotor should not be stalled when powered up). Contact us for specific gear ratios. Three winding types are available. Permanently lubricated gearing utilizing grease. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise. Non-metallic helical primary gear for quietness. Steel helical gearing on subsequent stages for quietness and high strength. Capacitor is included with gearmotor.
Request a Quote
Description
Totally enclosed, non-ventilated IP-20 rating. Permanently lubricated, noise tested ball bearings. Three-wire winding simplifies reversing circuitry. Impedance protected to prevent current overload (gearmotor should not be stalled when powered up). Contact us for specific gear ratios. Three winding types are available. Permanently lubricated gearing utilizing grease. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise. Non-metallic helical primary gear for quietness. Steel helical gearing on subsequent stages for quietness and high strength. Capacitor is included with gearmotor.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
K-2 Series Parallel Shaft AC Gearmotor - 0748 - Bodine Electric Company
Peosta, IA, United States
K-2 Series Parallel Shaft AC Gearmotor
0748
K-2 Series Parallel Shaft AC Gearmotor 0748
Totally enclosed, non-ventilated IP-20 rating. Permanently lubricated, noise tested ball bearings. Three-wire winding simplifies reversing circuitry. Impedance protected to prevent current overload (gearmotor should not be stalled when powered up). Contact us for specific gear ratios. Three winding types are available. Permanently lubricated gearing utilizing grease. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise. Non-metallic helical primary gear for quietness. Steel helical gearing on subsequent stages for quietness and high strength. Capacitor is included with gearmotor.
  • Totally enclosed, non-ventilated IP-20 rating.
  • Permanently lubricated, noise tested ball bearings.
  • Three-wire winding simplifies reversing circuitry.
  • Impedance protected to prevent current overload (gearmotor should not be stalled when powered up). Contact us for specific gear ratios.
  • Three winding types are available.
  • Permanently lubricated gearing utilizing grease.
  • Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
  • Non-metallic helical primary gear for quietness.
  • Steel helical gearing on subsequent stages for quietness and high strength.
  • Capacitor is included with gearmotor.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 0748
Product Name K-2 Series Parallel Shaft AC Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0022 HP
Continuous Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

24A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1231 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.0526 HP
View Details
34R-WX Series Parallel Shaft AC Gearmotor - 1029 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
34R-Z Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2226 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
24A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1245 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details