The PSMXX0H6 is a 2- to 13-pole modular terminal block with a 10.16 mm pitch, rated for 600 V and 17.5 A, designed for wire sections of 0.05 to 1.5 mm² (30-12 AWG). It features an insulating housing of PA polyamide in green, with nickel-plated copper alloy screws and contacts, and operates from -40°C to +105°C. The terminal block meets UL, VDE, IMQ, and CSA approvals, with a recommended tightening torque of 0.5 Nm and a stripping length of 6.5 mm. It is compatible with PCBs up to 2.4 mm thick and requires a minimum hole diameter of 1.4 mm.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | PSMXX0H6 |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Features | Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; PCB Terminal Blocks |