BlockMaster Electronics, Inc. Terminal Block, Barrier, 2Pos, 3Awg; No. Of Rows Blockmaster Electronics OTB-358N-02PC

Description
TERMINAL BLOCK, BARRIER, 2POS, 3AWG; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:13mm; Rated Current:60A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 2POS, 3AWG; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:13mm; Rated Current:60A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7598 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2Pos, 3Awg; No. Of Rows Blockmaster Electronics
15R7598
Terminal Block, Barrier, 2Pos, 3Awg; No. Of Rows Blockmaster Electronics 15R7598
TERMINAL BLOCK, BARRIER, 2POS, 3AWG; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:13mm; Rated Current:60A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2POS, 3AWG; No. of Rows:1 Row; No. of Positions:2Positions; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:13mm; Rated Current:60A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 15R7598
Product Name Terminal Block, Barrier, 2Pos, 3Awg; No. Of Rows Blockmaster Electronics
North American 10 to 3 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Carrier terminal block for modules and plugs - 2002-1861 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.022 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers