BlockMaster's HP Series tab style terminal blocks are designed for secondary power distribution in appliances, HVAC equipment, and panels, as well as low voltage control circuit interconnections. They mount with a single fastener and include a peg to prevent rotation, with standard 0.250" Q.C. tabs or optional 0.187" Q.C. tabs. Available configurations support jumper ganging and laser marking for terminal identification. All variants in the series are rated for up to 25A and 250V, with some models rated to 300V.
BlockMaster Electronics offers tab style terminal blocks are suitable for todays requirements in appliances, HVAC equipment, panels and similar products where secondary power distribution is required. Also intended for low voltage control circuit interconnections.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | HP-4007-1 |
| Product Name | Tab Terminals |
| Mounting Options | Single Fastener |