DGWG84R8 PCB terminal blocks feature a 3.5mm pitch, 6A current rating at 250V, and accept wire ranges from 18 to 26 AWG. They have a modular design with stainless steel wire guards, brass tin-plated terminals, and polyamide 66 UL94V-0 housings in black or blue. The terminal screws are M2 with a torque requirement of 2.5 lbs-in, and the PCB hole size is a minimum of 1.2mm. Operating temperature ranges from -40°C to +105°C. Contact resistance is less than 15mΩ, and insulation resistance exceeds 5000MΩ.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | DGWG84R8-XXP-BL |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Approvals | UL Listing Mark |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks |
| # of Contacts | 2 to 24 |