BlockMaster Electronics, Inc. Terminal Block, Barrier, 5 Position, 8-2Awg; No. Of Rows Blockmaster Electronics OTB-388-05P-C

Description
TERMINAL BLOCK, BARRIER, 5 POSITION, 8-2AWG; No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:8AWG; Wire Size AWG Max:2AWG; Pitch Spacing:21mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-388 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 5 POSITION, 8-2AWG; No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:8AWG; Wire Size AWG Max:2AWG; Pitch Spacing:21mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-388 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 5 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6798 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 5 Position, 8-2Awg; No. Of Rows Blockmaster Electronics
12P6798
Terminal Block, Barrier, 5 Position, 8-2Awg; No. Of Rows Blockmaster Electronics 12P6798
TERMINAL BLOCK, BARRIER, 5 POSITION, 8-2AWG; No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:8AWG; Wire Size AWG Max:2AWG; Pitch Spacing:21mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-388 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 5 POSITION, 8-2AWG; No. of Rows:1 Row; No. of Positions:5Positions; Wire Size AWG Min:8AWG; Wire Size AWG Max:2AWG; Pitch Spacing:21mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-388 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6798
Product Name Terminal Block, Barrier, 5 Position, 8-2Awg; No. Of Rows Blockmaster Electronics
North American 8 to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.068 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Quadruple-deck terminal block - Through terminal block - 2002-4141 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers