The MTSXX098 is a right-angle, side-stackable PCB terminal block with 2 to 25 poles, rated for 300 V and 12 A, and supporting wire sizes from 0.05 to 1.5 mm² (30 to 14 AWG). It has a 3.5 mm pitch, uses M2 screws with a recommended torque of 0.25 Nm, and is designed for 2.4 mm thick PCBs with 1.1 mm hole diameters. The contact resistance is less than 15 mΩ and insulation resistance exceeds 1 GΩ. The housing is made of PA polyamide in green, with nickel-plated copper alloy screws and contacts. The operating temperature range is -40°C to +105°C. Approvals include UL, VDE, IMQ, and CSA.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | MTSXX098 |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Features | Stackable (optional feature) |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; PCB Terminal Blocks |