The MTSXX008 is a modular PCB terminal block with 1 to 25 poles, designed for wire connections up to 1.5 mm² (14 AWG) at 300 V and 12 A. It has a 3.5 mm pitch, accepts a stripping length of 6 mm, and is compatible with PCBs up to 2.4 mm thick. The screw terminal uses a M2 screw tightened to 0.2 Nm, with contacts made of nickel-plated copper alloy and a nickel and tin finish. The housing is made of PA polyamide in green, and the operating temperature range is -40°C to +110°C. Contact resistance is less than 15 mΩ, and insulation resistance exceeds 1 GΩ. It meets UL, VDE, IMQ, CSA, and IEC standards.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | MTSXX008 |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Features | Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |
| Terminal Block Type | Power Distribution Blocks; PCB Terminal Blocks |