The MSPXX00U is a modular PCB terminal block designed for signal and power connections with 1 to 3 poles, rated for 600V and 30A, and accepting wire sizes from 0.05 to 6 mm² (30 to 10 AWG). It has a 12.7 mm pitch, uses M3.5 screws with a recommended tightening torque of 0.8 Nm, and is constructed with a PA polyamide insulating housing in standard green. The terminal contacts are nickel and tin plated on copper alloy, with nickel-plated copper alloy clamps. Operating temperature ranges from -40°C to +105°C, with contact resistance under 15 mΩ and insulation resistance over 1 GΩ. The terminal block supports PCB thickness up to 4.0 mm with 1.4 mm hole diameters and requires an 8 mm wire stripping length. It meets UL and CUL approvals.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | MSPXX00U |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Features | Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; PCB Terminal Blocks |