Block USA, Inc. Sinusoidal Filter SFB 400/37

Description
Rated voltage 3 x 400 Vac Rated current 4 - 440 A For motor rated output 1.5 - 250 kW For clock frequencies of 4 to 8 kHz Rated frequency from 0 to 150 Hz Insulation class H Maximum ambient temperature 40 °C Degree of protection IP 00 Output filter with capacitor for frequency converters complying with DIN EN 61558-2-20, IEC 61558-2-20, UL 508, CSA 22.2 No. 14-9195 Sinusoidal filter for the suppression of differential mode interference.
Datasheet
Description
Rated voltage 3 x 400 Vac Rated current 4 - 440 A For motor rated output 1.5 - 250 kW For clock frequencies of 4 to 8 kHz Rated frequency from 0 to 150 Hz Insulation class H Maximum ambient temperature 40 °C Degree of protection IP 00 Output filter with capacitor for frequency converters complying with DIN EN 61558-2-20, IEC 61558-2-20, UL 508, CSA 22.2 No. 14-9195 Sinusoidal filter for the suppression of differential mode interference.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sinusoidal Filter - SFB 400/37 - Block USA, Inc.
Elgin, IL, USA
Sinusoidal Filter
SFB 400/37
Sinusoidal Filter SFB 400/37
Rated voltage 3 x 400 Vac Rated current 4 - 440 A For motor rated output 1.5 - 250 kW For clock frequencies of 4 to 8 kHz Rated frequency from 0 to 150 Hz Insulation class H Maximum ambient temperature 40 °C Degree of protection IP 00 Output filter with capacitor for frequency converters complying with DIN EN 61558-2-20, IEC 61558-2-20, UL 508, CSA 22.2 No. 14-9195 Sinusoidal filter for the suppression of differential mode interference.
  • Rated voltage 3 x 400 Vac
  • Rated current 4 - 440 A
  • For motor rated output 1.5 - 250 kW
  • For clock frequencies of 4 to 8 kHz
  • Rated frequency from 0 to 150 Hz
  • Insulation class H
  • Maximum ambient temperature 40 °C
  • Degree of protection IP 00

  • Output filter with capacitor for frequency converters complying with
    DIN EN 61558-2-20, IEC 61558-2-20, UL 508, CSA 22.2 No. 14-9195

  • Sinusoidal filter for the suppression of differential mode interference.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Harmonic Filters
Product Number SFB 400/37
Product Name Sinusoidal Filter
Signal Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

microNexus™ Motor Protection Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Single Phase
Input Voltage 380V; 480V
View Details
HG7 Passive Harmonic Filter - HG350CW00ST - TCI, LLC (Trans-Coil International)
TCI, LLC (Trans-Coil International)
Specs
Filter Type Passive
Signal Type Three Phase
THID 0.0530 to 0.0850 %
View Details
Harmonic Filter - HFM-FB 70-400 - Block USA, Inc.
Specs
Signal Type Three Phase
Frequency 50Hz
Features UL Listing Mark
View Details
AHF Advanced Harmonic Filters -  - Danfoss North America Motion Controls
Danfoss North America Motion Controls
Specs
Input Voltage 380-690 VAC
Frequency 50Hz; 60Hz (optional feature)
Environment 5 to 40 C (41 to 104 F)
View Details