MTE Corporation SineWave Guardian® Filter

Description
Motor protection and power quality don't have to be a mystery. MTE makes it easy with its best-in-class SineWave Guardian Filter. This filter delivers unequaled performance in cleaning the PWM waveforms generated by Variable Frequency Drives (VFDs). The SineWave Filter is sometimes referred to as a band-reject filter or a low-pass filter because it rejects the carrier freqency . This virtually eliminates high frequency content and voltage peaks, thereby reducing motor heating to give you extended motor life - and less downtime. The SineWave Guardian also offers incredible reliability and durability. It is more efficient and tolerates higher ambient temperatures, making it ideal for a variety of applications from steel mills to oil fields. Its modular design and smaller footprint make it easier to integrate and install. It all adds up to the best SineWave Filter, and the best value on the market today.
Request a Quote Datasheet
Description
Motor protection and power quality don't have to be a mystery. MTE makes it easy with its best-in-class SineWave Guardian Filter. This filter delivers unequaled performance in cleaning the PWM waveforms generated by Variable Frequency Drives (VFDs). The SineWave Filter is sometimes referred to as a band-reject filter or a low-pass filter because it rejects the carrier freqency . This virtually eliminates high frequency content and voltage peaks, thereby reducing motor heating to give you extended motor life - and less downtime. The SineWave Guardian also offers incredible reliability and durability. It is more efficient and tolerates higher ambient temperatures, making it ideal for a variety of applications from steel mills to oil fields. Its modular design and smaller footprint make it easier to integrate and install. It all adds up to the best SineWave Filter, and the best value on the market today.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SineWave Guardian® Filter -  - MTE Corporation
Menomonee Falls, WI, United States
SineWave Guardian® Filter
SineWave Guardian® Filter
Motor protection and power quality don't have to be a mystery. MTE makes it easy with its best-in-class SineWave Guardian Filter. This filter delivers unequaled performance in cleaning the PWM waveforms generated by Variable Frequency Drives (VFDs). The SineWave Filter is sometimes referred to as a band-reject filter or a low-pass filter because it rejects the carrier freqency . This virtually eliminates high frequency content and voltage peaks, thereby reducing motor heating to give you extended motor life - and less downtime. The SineWave Guardian also offers incredible reliability and durability. It is more efficient and tolerates higher ambient temperatures, making it ideal for a variety of applications from steel mills to oil fields. Its modular design and smaller footprint make it easier to integrate and install. It all adds up to the best SineWave Filter, and the best value on the market today.

Motor protection and power quality don't have to be a mystery. MTE makes it easy with its best-in-class SineWave Guardian Filter. This filter delivers unequaled performance in cleaning the PWM waveforms generated by Variable Frequency Drives (VFDs). The SineWave Filter is sometimes referred to as a band-reject filter or a low-pass filter because it rejects the carrier freqency . This virtually eliminates high frequency content and voltage peaks, thereby reducing motor heating to give you extended motor life - and less downtime. The SineWave Guardian also offers incredible reliability and durability. It is more efficient and tolerates higher ambient temperatures, making it ideal for a variety of applications from steel mills to oil fields. Its modular design and smaller footprint make it easier to integrate and install. It all adds up to the best SineWave Filter, and the best value on the market today.

Supplier's Site Datasheet

Technical Specifications

  MTE Corporation
Product Category Harmonic Filters
Product Name SineWave Guardian® Filter
Filter Type Passive
Signal Type Single Phase
Input Voltage 208V; 240V; 380V; 480V; 600V
Frequency 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency SineWave Guardian® Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Three Phase
Input Voltage 380V; 480V
View Details
MTE’s SineWave Nexus® Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Single Phase
Input Voltage 380V; 480V
View Details
Matrix® E-Series Harmonic Filter -  - MTE Corporation
Specs
Filter Type Passive
THID 8 to 12 %
Standard Compliance cUL listed to UL508 Type MAE, CSA-C22.2 No 14-95, and CE marked
View Details
Matrix® AP Passive Harmonic Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Three Phase
THID 5 to 7.5 %
View Details