Block USA, Inc. Harmonic Filter HFM-FB 34-460

Description
Rated voltage 3 x 400 - 3 x 480 Vac Rated current 3 x 10.00 - 3 x 433.00 A THD-I 5 % in rated operation Load rated capacity 5 - 250 kW Insulation class F Ambient temperature -10 °C to +40 °C Degree of protection IP 00 SCCR 100 kA (without preliminary fuse) Harmonic filter in accordance with EN 61558 Part 1, EN 61558 Part 20, UL 508 17th Ed., CSA 22.2 No. 14-10 Harmonic filter module to ensure sinusoidal mains currents, reduction of mains harmonic currents, increase in system service life and system reliability and compliance with power quality standards such as IEEE 519, TEC 61000-3-2, IEC 61000-3-12.
Description
Rated voltage 3 x 400 - 3 x 480 Vac Rated current 3 x 10.00 - 3 x 433.00 A THD-I 5 % in rated operation Load rated capacity 5 - 250 kW Insulation class F Ambient temperature -10 °C to +40 °C Degree of protection IP 00 SCCR 100 kA (without preliminary fuse) Harmonic filter in accordance with EN 61558 Part 1, EN 61558 Part 20, UL 508 17th Ed., CSA 22.2 No. 14-10 Harmonic filter module to ensure sinusoidal mains currents, reduction of mains harmonic currents, increase in system service life and system reliability and compliance with power quality standards such as IEEE 519, TEC 61000-3-2, IEC 61000-3-12.

Suppliers

Company
Product
Description
Supplier Links
Harmonic Filter - HFM-FB 34-460 - Block USA, Inc.
Elgin, IL, USA
Harmonic Filter
HFM-FB 34-460
Harmonic Filter HFM-FB 34-460
Rated voltage 3 x 400 - 3 x 480 Vac Rated current 3 x 10.00 - 3 x 433.00 A THD-I 5 % in rated operation Load rated capacity 5 - 250 kW Insulation class F Ambient temperature -10 °C to +40 °C Degree of protection IP 00 SCCR 100 kA (without preliminary fuse) Harmonic filter in accordance with EN 61558 Part 1, EN 61558 Part 20, UL 508 17th Ed., CSA 22.2 No. 14-10 Harmonic filter module to ensure sinusoidal mains currents, reduction of mains harmonic currents, increase in system service life and system reliability and compliance with power quality standards such as IEEE 519, TEC 61000-3-2, IEC 61000-3-12.
  • Rated voltage 3 x 400 - 3 x 480 Vac
  • Rated current 3 x 10.00 - 3 x 433.00 A
  • THD-I 5 % in rated operation
  • Load rated capacity 5 - 250 kW
  • Insulation class F
  • Ambient temperature -10 °C to +40 °C
  • Degree of protection IP 00
  • SCCR 100 kA (without preliminary fuse)

  • Harmonic filter in accordance with
    EN 61558 Part 1, EN 61558 Part 20, UL 508 17th Ed., CSA 22.2 No. 14-10

  • Harmonic filter module to ensure sinusoidal mains currents, reduction of mains harmonic currents, increase in system service life and system reliability and compliance with power quality standards such as IEEE 519, TEC 61000-3-2, IEC 61000-3-12.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Harmonic Filters
Product Number HFM-FB 34-460
Product Name Harmonic Filter
Signal Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Air EC Motor Filter -  - MTE Corporation
Specs
Filter Type Passive
THID 5 %
Standard Compliance IEEE519
View Details
DPM™ Digital Power Manager™ - 3ACDPM150-480-0 - Mesta Electronics, Inc.
Specs
Filter Type Active
Signal Type Three Phase
Standard Compliance IEEE519
View Details
Active Harmonic Filter - ECOsine FN 3430 - Schaffner EMC Inc.
Specs
Filter Type Active
THID 5 %
Input Voltage 380V; 380-415 V
View Details
Sinusoidal Filter - SFB 400/4 - Block USA, Inc.
Specs
Signal Type Three Phase
Frequency 50Hz
Features UL Listing Mark
View Details