Black Box 2x2 4K HDMI Matrix Switch VSW-HDMI2X2-4K

Description
Versatility when controlling video & audio output on hires HDMI display. Route inputs to any output, or same input to all outputs. No need to manually move cables. 4K support. Pixel-perfect res. Easy switching.
Description
Versatility when controlling video & audio output on hires HDMI display. Route inputs to any output, or same input to all outputs. No need to manually move cables. 4K support. Pixel-perfect res. Easy switching.

Suppliers

Company
Product
Description
Supplier Links
2x2 4K HDMI Matrix Switch - VSW-HDMI2X2-4K - Black Box
Lawrence, PA, USA
2x2 4K HDMI Matrix Switch
VSW-HDMI2X2-4K
2x2 4K HDMI Matrix Switch VSW-HDMI2X2-4K
Versatility when controlling video & audio output on hires HDMI display. Route inputs to any output, or same input to all outputs. No need to manually move cables. 4K support. Pixel-perfect res. Easy switching.

Versatility when controlling video & audio output on hires HDMI display. Route inputs to any output, or same input to all outputs. No need to manually move cables. 4K support. Pixel-perfect res. Easy switching.

Supplier's Site

Technical Specifications

  Black Box
Product Category Video Switchers
Product Number VSW-HDMI2X2-4K
Product Name 2x2 4K HDMI Matrix Switch
Range 9V 1.5A
Unlock Full Specs
to access all available technical data

Similar Products

2-Port HDMI Switch for Video and Audio, 4K x 2K UHD @ 60 Hz (HDMI F/2xF) with Remote Control - B119-002-UHD - Tripp Lite by Eaton
Specs
Features Audio
Type 115VAC; 230VAC
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Crossover Toggle Switch - Model 7280 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Mounting Desktop or Stand-alone
Inputs 2
Ouputs 2
View Details