Electro Standards Laboratories 8-Channel RJ45 Cat5e Data Pass / Off-Line Video Conference Room Keylock Switch 5505

Description
The Model 5505 8-Channel Cat5e RJ45 Data Pass / Off-Line Video Conference Room Keylock Switch allows the user the capability of connecting two separate devices-ports ROOM and NETWORK REMOTE-via an Online or Offline connection, for each channel. Users can link this model to the Model 5008 Secure/Non-Secure Display Indicator unit for a robust conference communications switching system. The Model 5505 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding. FEATURES: Video Conference Room Switch Cat5e compliant 8 Channels of RJ45 Data Pass / Off-Line Switch via two keylocks located on front panel. Each Keylock simultaneously switches four channels between Data Pass adn Off-Line positions. Channels 1-4 switched via the first keylock actuator. Channels 5-8 switched via second keylock actuator. In the Secure Off-Line position, all Cat5e signal lines from the Ethernet ROOM port connectors (RJ45 pins 1-8) on the Model 5505 are isolated from its corresponding NETWORK/REMOTE port and tied directly to the switch chassis ground. Switch function: A Keylock RJ45 Ethernet switch with Data Pass position as Non-Secure (passes data) and the Off-Line position as Secure (disconnects) For use with Model 5008 Secure / Nonsecure Display. SPECIFICATIONS: PORT CONNECTORS CHANNELS 1-4: (4) Shielded RJ45 female connectors labeled ROOM and color coded RED, and (4) RJ45 female connectors labeled NETWORK/REMOTE and color coded BLUE. PORT CONNECTORS CHANNELS 5-8: Same as Channels 1-4, above. FRONT PANEL CONTROLS: (2) Two-position keylock actuator labeled OFF-LINE, and DATA PASS. STATUS PORT: (1) DB9 (F) Custom Contact Closure Monitor and Power input port allows linking the Model 5008 Display Indicator, Model 5008 indicates switch position: SECURE or NON-SECURE. POWER: No power required to operate Model 5505. Power required for the Model 5008 Display. DIMENSIONS: Rackmount 19" W x 3.5" H x 8.25" D. (48.3 x 8.9 x 21.0 cm) WEIGHT: 5.7 lbs. (2.6 kg)
Datasheet
Description
The Model 5505 8-Channel Cat5e RJ45 Data Pass / Off-Line Video Conference Room Keylock Switch allows the user the capability of connecting two separate devices-ports ROOM and NETWORK REMOTE-via an Online or Offline connection, for each channel. Users can link this model to the Model 5008 Secure/Non-Secure Display Indicator unit for a robust conference communications switching system. The Model 5505 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding. FEATURES: Video Conference Room Switch Cat5e compliant 8 Channels of RJ45 Data Pass / Off-Line Switch via two keylocks located on front panel. Each Keylock simultaneously switches four channels between Data Pass adn Off-Line positions. Channels 1-4 switched via the first keylock actuator. Channels 5-8 switched via second keylock actuator. In the Secure Off-Line position, all Cat5e signal lines from the Ethernet ROOM port connectors (RJ45 pins 1-8) on the Model 5505 are isolated from its corresponding NETWORK/REMOTE port and tied directly to the switch chassis ground. Switch function: A Keylock RJ45 Ethernet switch with Data Pass position as Non-Secure (passes data) and the Off-Line position as Secure (disconnects) For use with Model 5008 Secure / Nonsecure Display. SPECIFICATIONS: PORT CONNECTORS CHANNELS 1-4: (4) Shielded RJ45 female connectors labeled ROOM and color coded RED, and (4) RJ45 female connectors labeled NETWORK/REMOTE and color coded BLUE. PORT CONNECTORS CHANNELS 5-8: Same as Channels 1-4, above. FRONT PANEL CONTROLS: (2) Two-position keylock actuator labeled OFF-LINE, and DATA PASS. STATUS PORT: (1) DB9 (F) Custom Contact Closure Monitor and Power input port allows linking the Model 5008 Display Indicator, Model 5008 indicates switch position: SECURE or NON-SECURE. POWER: No power required to operate Model 5505. Power required for the Model 5008 Display. DIMENSIONS: Rackmount 19" W x 3.5" H x 8.25" D. (48.3 x 8.9 x 21.0 cm) WEIGHT: 5.7 lbs. (2.6 kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel RJ45 Cat5e Data Pass / Off-Line Video Conference Room Keylock Switch - 5505 - Electro Standards Laboratories
Cranston, RI, USA
8-Channel RJ45 Cat5e Data Pass / Off-Line Video Conference Room Keylock Switch
5505
8-Channel RJ45 Cat5e Data Pass / Off-Line Video Conference Room Keylock Switch 5505
The Model 5505 8-Channel Cat5e RJ45 Data Pass / Off-Line Video Conference Room Keylock Switch allows the user the capability of connecting two separate devices-ports ROOM and NETWORK REMOTE-via an Online or Offline connection, for each channel. Users can link this model to the Model 5008 Secure/Non-Secure Display Indicator unit for a robust conference communications switching system. The Model 5505 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding. FEATURES: Video Conference Room Switch Cat5e compliant 8 Channels of RJ45 Data Pass / Off-Line Switch via two keylocks located on front panel. Each Keylock simultaneously switches four channels between Data Pass adn Off-Line positions. Channels 1-4 switched via the first keylock actuator. Channels 5-8 switched via second keylock actuator. In the Secure Off-Line position, all Cat5e signal lines from the Ethernet ROOM port connectors (RJ45 pins 1-8) on the Model 5505 are isolated from its corresponding NETWORK/REMOTE port and tied directly to the switch chassis ground. Switch function: A Keylock RJ45 Ethernet switch with Data Pass position as Non-Secure (passes data) and the Off-Line position as Secure (disconnects) For use with Model 5008 Secure / Nonsecure Display. SPECIFICATIONS: PORT CONNECTORS CHANNELS 1-4: (4) Shielded RJ45 female connectors labeled ROOM and color coded RED, and (4) RJ45 female connectors labeled NETWORK/REMOTE and color coded BLUE. PORT CONNECTORS CHANNELS 5-8: Same as Channels 1-4, above. FRONT PANEL CONTROLS: (2) Two-position keylock actuator labeled OFF-LINE, and DATA PASS. STATUS PORT: (1) DB9 (F) Custom Contact Closure Monitor and Power input port allows linking the Model 5008 Display Indicator, Model 5008 indicates switch position: SECURE or NON-SECURE. POWER: No power required to operate Model 5505. Power required for the Model 5008 Display. DIMENSIONS: Rackmount 19" W x 3.5" H x 8.25" D. (48.3 x 8.9 x 21.0 cm) WEIGHT: 5.7 lbs. (2.6 kg)

The Model 5505 8-Channel Cat5e RJ45 Data Pass / Off-Line Video Conference Room Keylock Switch allows the user the capability of connecting two separate devices-ports ROOM and NETWORK REMOTE-via an Online or Offline connection, for each channel. Users can link this model to the Model 5008 Secure/Non-Secure Display Indicator unit for a robust conference communications switching system. The Model 5505 is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding.

FEATURES:

  • Video Conference Room Switch
  • Cat5e compliant
  • 8 Channels of RJ45 Data Pass / Off-Line
  • Switch via two keylocks located on front panel.
  • Each Keylock simultaneously switches four channels between Data Pass adn Off-Line positions.
  • Channels 1-4 switched via the first keylock actuator.
  • Channels 5-8 switched via second keylock actuator.
  • In the Secure Off-Line position, all Cat5e signal lines from the Ethernet ROOM port connectors (RJ45 pins 1-8) on the Model 5505 are isolated from its corresponding NETWORK/REMOTE port and tied directly to the switch chassis ground.
  • Switch function: A Keylock RJ45 Ethernet switch with Data Pass position as Non-Secure (passes data) and the Off-Line position as Secure (disconnects)
  • For use with Model 5008 Secure / Nonsecure Display.

SPECIFICATIONS:

  • PORT CONNECTORS CHANNELS 1-4: (4) Shielded RJ45 female connectors labeled ROOM and color coded RED, and (4) RJ45 female connectors labeled NETWORK/REMOTE and color coded BLUE.
  • PORT CONNECTORS CHANNELS 5-8: Same as Channels 1-4, above.
  • FRONT PANEL CONTROLS: (2) Two-position keylock actuator labeled OFF-LINE, and DATA PASS.
  • STATUS PORT: (1) DB9 (F) Custom Contact Closure Monitor and Power input port allows linking the Model 5008 Display Indicator, Model 5008 indicates switch position: SECURE or NON-SECURE.
  • POWER: No power required to operate Model 5505. Power required for the Model 5008 Display.
  • DIMENSIONS: Rackmount 19" W x 3.5" H x 8.25" D. (48.3 x 8.9 x 21.0 cm)
  • WEIGHT: 5.7 lbs. (2.6 kg)
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Video Switchers
Product Number 5505
Product Name 8-Channel RJ45 Cat5e Data Pass / Off-Line Video Conference Room Keylock Switch
Mounting Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products