Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER STRIPS
BLACK BOX
PS585A -- DUAL-CIRCUIT POWER STRIP 30-AMP BLACK BOX
Black Box
Dual-Circuit Power Strip 30-Amp Black Box
PS585A
Description
Dual-Circuit Power Strip 30-Amp
Newark, An Avnet Company
Done
Description
Dual-Circuit Power Strip 30-Amp
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Dual-Circuit Power Strip 30-Amp Black Box
17J1639
Dual-Circuit Power Strip 30-Amp Black Box
17J1639
Dual-Circuit Power Strip 30-Amp
Dual-Circuit Power Strip 30-Amp
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Strips
Product Number
17J1639
Product Name
Dual-Circuit Power Strip 30-Amp Black Box
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
PDUs and Outlet Strips
15851H6C1
Specs
Voltage
125VAC
Number of Outlets
6
Current
15.0 amps
View Details
Interpower
4-Position Accessory Power Strip w/Connector locks
852J2D11
Specs
Voltage
125~240VAC
Number of Outlets
4
Current
10.0 amps
View Details
RS Components, Ltd.
Extension Leads & Cable Reels
2963672
Specs
Number of Outlets
4
Outlets
Type g - british
View Details
Black Box
1U 11-Outlet 20-Amp Vertical/Circuit-Protected Power Strip
SP198A-R2
Specs
Voltage
115V
Frequency
60Hz
Number of Outlets
11
View Details