Black Box 1U 11-Outlet 20-Amp Vertical/Circuit-Protected Power Strip SP198A-R2

Description
15-Amp vertically-mounted power strip provides power and protection directly to your rackmounted equipment. It features eleven 15-Amp outlets. Compact size makes it an easy fit for most cabinets. A 15-Amp circuit breaker provides surge protection.
Datasheet
Description
15-Amp vertically-mounted power strip provides power and protection directly to your rackmounted equipment. It features eleven 15-Amp outlets. Compact size makes it an easy fit for most cabinets. A 15-Amp circuit breaker provides surge protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1U 11-Outlet 20-Amp Vertical/Circuit-Protected Power Strip - SP198A-R2 - Black Box
Lawrence, PA, USA
1U 11-Outlet 20-Amp Vertical/Circuit-Protected Power Strip
SP198A-R2
1U 11-Outlet 20-Amp Vertical/Circuit-Protected Power Strip SP198A-R2
15-Amp vertically-mounted power strip provides power and protection directly to your rackmounted equipment. It features eleven 15-Amp outlets. Compact size makes it an easy fit for most cabinets. A 15-Amp circuit breaker provides surge protection.

15-Amp vertically-mounted power strip provides power and protection directly to your rackmounted equipment. It features eleven 15-Amp outlets. Compact size makes it an easy fit for most cabinets. A 15-Amp circuit breaker provides surge protection.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Power Strips
Product Number SP198A-R2
Product Name 1U 11-Outlet 20-Amp Vertical/Circuit-Protected Power Strip
Voltage 115V
Frequency 60Hz
Number of Outlets 11
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582T6A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 2494592 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
19
Specs
Voltage 115V
Frequency 60Hz
Unit Type Rack Style
View Details