Black Box STND Heavy-Duty Edge Switch (4) 10/100 Copper + (2) Fiber MM SC LBH240AE-SC

Description
Easy-to-set-up Ethernet switch. Features same heavyweight metal case as more robust Hardened & Extreme Heavy-Duty Edge Switches but are for use in clean, temp-controlled environments, such as offices & wiring closets.
Datasheet
Description
Easy-to-set-up Ethernet switch. Features same heavyweight metal case as more robust Hardened & Extreme Heavy-Duty Edge Switches but are for use in clean, temp-controlled environments, such as offices & wiring closets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STND Heavy-Duty Edge Switch (4) 10/100 Copper + (2) Fiber MM SC - LBH240AE-SC - Black Box
Lawrence, PA, USA
STND Heavy-Duty Edge Switch (4) 10/100 Copper + (2) Fiber MM SC
LBH240AE-SC
STND Heavy-Duty Edge Switch (4) 10/100 Copper + (2) Fiber MM SC LBH240AE-SC
Easy-to-set-up Ethernet switch. Features same heavyweight metal case as more robust Hardened & Extreme Heavy-Duty Edge Switches but are for use in clean, temp-controlled environments, such as offices & wiring closets.

Easy-to-set-up Ethernet switch. Features same heavyweight metal case as more robust Hardened & Extreme Heavy-Duty Edge Switches but are for use in clean, temp-controlled environments, such as offices & wiring closets.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Fiber Optic Switches
Product Number LBH240AE-SC
Product Name STND Heavy-Duty Edge Switch (4) 10/100 Copper + (2) Fiber MM SC
Operating Temperature 0.0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 2x2, RS232 Controls, FC/APC - MS-1315RS-22-APC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
4U Gang Switch Single-Mode Fiber SC A/B/C Card Latching - SM777A - Black Box
Specs
Cable Type Single Mode
Connector Type SC
View Details
1X1 Non-Latching Optical Switch - FOSWA-1-1N - Lightwave Link, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
Package Type 7.6mm H x 11mm W x 22.6mm L
View Details
8-Port 10/100 Industrial Managed Switch with 1 or 2 Fiber Ports - SF7085xM - Versitron, Inc.
Specs
Connector Type SC; ST
Interface RJ-45
Switch Features LED Indicator
View Details