BinMaster, Inc. Bendable Capacitance Probe

Description
Designed to fit in tight spaces or in vessels where obstructions prevent the installation of a straight probe, the bendable capacitance probe is mounted on the side of a bin. The probe can be bent to avoid obstructions while still allowing adequate surface area to confirm the presence or absence of material. The bendable capacitance probe can be used in a wide range of solid materials or slurries and is commonly used for high and low level detection in smaller mixers or containers used in food processing plants.
Request a Quote Datasheet
Description
Designed to fit in tight spaces or in vessels where obstructions prevent the installation of a straight probe, the bendable capacitance probe is mounted on the side of a bin. The probe can be bent to avoid obstructions while still allowing adequate surface area to confirm the presence or absence of material. The bendable capacitance probe can be used in a wide range of solid materials or slurries and is commonly used for high and low level detection in smaller mixers or containers used in food processing plants.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bendable Capacitance Probe -  - BinMaster, Inc.
Lincoln, NE, United States
Bendable Capacitance Probe
Bendable Capacitance Probe
Designed to fit in tight spaces or in vessels where obstructions prevent the installation of a straight probe, the bendable capacitance probe is mounted on the side of a bin. The probe can be bent to avoid obstructions while still allowing adequate surface area to confirm the presence or absence of material. The bendable capacitance probe can be used in a wide range of solid materials or slurries and is commonly used for high and low level detection in smaller mixers or containers used in food processing plants.

Designed to fit in tight spaces or in vessels where obstructions prevent the installation of a straight probe, the bendable capacitance probe is mounted on the side of a bin. The probe can be bent to avoid obstructions while still allowing adequate surface area to confirm the presence or absence of material. The bendable capacitance probe can be used in a wide range of solid materials or slurries and is commonly used for high and low level detection in smaller mixers or containers used in food processing plants.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Name Bendable Capacitance Probe
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Vibrating Rod for Sediment Level Detection - VR-21 SED and VR-41 SED - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
ToughSonic 200 Series - TS-200.35 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 12 to 420 inch (305 to 10668 mm)
Media Type Liquid
View Details
SmartBob II RemoteLevel Measurement System - SBR II - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 1800 inch (? to 45720 mm)
Media Type Dry material (Bulk solids and powders)
View Details
3D Multiple-Scanner System - MVL - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2400 inch (? to 60960 mm)
Media Type Dry material (Bulk solids and powders)
View Details