Biamp Systems, Ltd. Loudspeaker R2

Description
The powerful three-way R2 system features exceptional pattern control and vocal projection, delivering very high sensitivity and output levels. Community’s M200 midrange compression driver and the deep, low flare rate midrange horn produce legendary long distance vocal projection with vocal clarity and extremely low distortion. Wide bandwidth directivity control makes it the ideal choice for taming difficult acoustic environments or achieving precision coverage over long distances. The R2 is available in three symmetric and two asymmetric coverage patterns. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The powerful three-way R2 system features exceptional pattern control and vocal projection, delivering very high sensitivity and output levels. Community’s M200 midrange compression driver and the deep, low flare rate midrange horn produce legendary long distance vocal projection with vocal clarity and extremely low distortion. Wide bandwidth directivity control makes it the ideal choice for taming difficult acoustic environments or achieving precision coverage over long distances. The R2 is available in three symmetric and two asymmetric coverage patterns. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - R2 - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker
R2
Loudspeaker R2
The powerful three-way R2 system features exceptional pattern control and vocal projection, delivering very high sensitivity and output levels. Community’s M200 midrange compression driver and the deep, low flare rate midrange horn produce legendary long distance vocal projection with vocal clarity and extremely low distortion. Wide bandwidth directivity control makes it the ideal choice for taming difficult acoustic environments or achieving precision coverage over long distances. The R2 is available in three symmetric and two asymmetric coverage patterns. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The powerful three-way R2 system features exceptional pattern control and vocal projection, delivering very high sensitivity and output levels. Community’s M200 midrange compression driver and the deep, low flare rate midrange horn produce legendary long distance vocal projection with vocal clarity and extremely low distortion. Wide bandwidth directivity control makes it the ideal choice for taming difficult acoustic environments or achieving precision coverage over long distances. The R2 is available in three symmetric and two asymmetric coverage patterns.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number R2
Product Name Loudspeaker
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 18000 Hz
Size 5.12 inch (130 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Extra Slim Column Speaker - COLS41 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details