Biamp Systems, Ltd. VERIS 8" Installation Speaker with Transformer VERIS 8T

Description
The VERIS 8T is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. This versatile unit is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. In addition to distributed systems, the VERIS 8T is an excellent choice for ancillary delay applications. When used to augment a FOH system in venues such as auditoria, theatres, and houses of worship, delay speakers can significantly even-out the difference in sound pressure level from the front of the room to the rear of the room. Units may be positioned for underbalcony fill, overbalcony fill, or simply placed towards the rear of the seating areas. By deploying VERIS 8T loudspeakers in such a manner, the system designer will have far greater control over relative levels and relative tonal response when commissioning and equalizing the installation. The VERIS 8T may be mounted to a wall or ceiling surface with a yoke bracket (included), suspended from its M6 threaded rigging points, or installed using an OmniMount Series 30 mounting device. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, equiped with autoformer for 70V/100V systems Frequency Response: 100 Hz - 10 kHz (±4.5 dB) Max Input: 100W RMS (70V/100V) Maximum Output: 110 dB continuous Autoformer taps: 12.5, 25W, 50W, 100W Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern; yoke bracket included Weight: 24.5 lbs / 11.1 kg
Description
The VERIS 8T is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. This versatile unit is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. In addition to distributed systems, the VERIS 8T is an excellent choice for ancillary delay applications. When used to augment a FOH system in venues such as auditoria, theatres, and houses of worship, delay speakers can significantly even-out the difference in sound pressure level from the front of the room to the rear of the room. Units may be positioned for underbalcony fill, overbalcony fill, or simply placed towards the rear of the seating areas. By deploying VERIS 8T loudspeakers in such a manner, the system designer will have far greater control over relative levels and relative tonal response when commissioning and equalizing the installation. The VERIS 8T may be mounted to a wall or ceiling surface with a yoke bracket (included), suspended from its M6 threaded rigging points, or installed using an OmniMount Series 30 mounting device. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, equiped with autoformer for 70V/100V systems Frequency Response: 100 Hz - 10 kHz (±4.5 dB) Max Input: 100W RMS (70V/100V) Maximum Output: 110 dB continuous Autoformer taps: 12.5, 25W, 50W, 100W Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern; yoke bracket included Weight: 24.5 lbs / 11.1 kg

Suppliers

Company
Product
Description
Supplier Links
VERIS 8
Berlin, CT, USA
VERIS 8" Installation Speaker with Transformer
57067
VERIS 8" Installation Speaker with Transformer 57067
The VERIS 8T is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. This versatile unit is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. In addition to distributed systems, the VERIS 8T is an excellent choice for ancillary delay applications. When used to augment a FOH system in venues such as auditoria, theatres, and houses of worship, delay speakers can significantly even-out the difference in sound pressure level from the front of the room to the rear of the room. Units may be positioned for underbalcony fill, overbalcony fill, or simply placed towards the rear of the seating areas. By deploying VERIS 8T loudspeakers in such a manner, the system designer will have far greater control over relative levels and relative tonal response when commissioning and equalizing the installation. The VERIS 8T may be mounted to a wall or ceiling surface with a yoke bracket (included), suspended from its M6 threaded rigging points, or installed using an OmniMount Series 30 mounting device. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, equiped with autoformer for 70V/100V systems Frequency Response: 100 Hz - 10 kHz (±4.5 dB) Max Input: 100W RMS (70V/100V) Maximum Output: 110 dB continuous Autoformer taps: 12.5, 25W, 50W, 100W Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern; yoke bracket included Weight: 24.5 lbs / 11.1 kg

The VERIS 8T is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations.
This versatile unit is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports.
In addition to distributed systems, the VERIS 8T is an excellent choice for
ancillary delay applications. When used to augment a FOH system in venues such as auditoria, theatres, and houses of worship, delay speakers can significantly even-out the difference in sound pressure level from the front of the room to the rear of the room. Units may be positioned for underbalcony fill, overbalcony fill, or simply placed towards the rear of the seating areas. By deploying VERIS 8T loudspeakers in such a manner, the system designer will have far greater control over relative levels and relative tonal response when commissioning and equalizing the installation.
The VERIS 8T may be mounted to a wall or ceiling surface with a yoke bracket (included), suspended from its M6 threaded rigging points, or installed using an OmniMount Series 30 mounting device.
Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, equiped with autoformer for 70V/100V systems
Frequency Response: 100 Hz - 10 kHz (±4.5 dB)
Max Input: 100W RMS (70V/100V)
Maximum Output: 110 dB continuous
Autoformer taps: 12.5, 25W, 50W, 100W
Nominal -6dB Beamwidth: 90° H x 70° V
Input Connection: Terminal Strip
Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern; yoke bracket included
Weight: 24.5 lbs / 11.1 kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57067
Product Name VERIS 8" Installation Speaker with Transformer
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7755041 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.24 inch (57 mm)
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Two-way, Full-range Loudspeaker System - V2-26 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details