Biamp Systems, Ltd. VERIS 15" Full-Range Installation Speaker (90 x 60) VERIS 1596

Description
The VERIS 1596 is a two-way, full- range loudspeaker system suitable for use in a wide spectrum of fixed installations. Extremely powerful with a clear, low distortion sonic quality, the 1564 is ideal for applications such as contemporary worship services, music and dance clubs, and theatrical sound reinforcement. Its trapezoidal design allows it to be clustered with like units, forming powerful arrays. The 90 x 60 pattern makes the VERIS 1296 useful for applications requiring a wide coverage angle, such as rooms that are wider than they are deep. The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock, or it may be installed with an OmniMountTM 60 series mounting device. The VERIS 1596 provides extended high frequency response, low distortion output, authoritative bass, and precise pattern control. Featuring carefully designed cross- overs that provide flat acoustic power response throughout the critical mid- range region, and Community's exclusive DYNA-TECH dynamic driver protection circuitry, the VERIS 1596 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure Frequency Response: 80 Hz - 13 kHz (± 3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 123 dB continuous / 130 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 60° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMountTM 60 bolt pattern Weight: 47 lbs / 21.3 kg
Datasheet
Description
The VERIS 1596 is a two-way, full- range loudspeaker system suitable for use in a wide spectrum of fixed installations. Extremely powerful with a clear, low distortion sonic quality, the 1564 is ideal for applications such as contemporary worship services, music and dance clubs, and theatrical sound reinforcement. Its trapezoidal design allows it to be clustered with like units, forming powerful arrays. The 90 x 60 pattern makes the VERIS 1296 useful for applications requiring a wide coverage angle, such as rooms that are wider than they are deep. The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock, or it may be installed with an OmniMountTM 60 series mounting device. The VERIS 1596 provides extended high frequency response, low distortion output, authoritative bass, and precise pattern control. Featuring carefully designed cross- overs that provide flat acoustic power response throughout the critical mid- range region, and Community's exclusive DYNA-TECH dynamic driver protection circuitry, the VERIS 1596 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure Frequency Response: 80 Hz - 13 kHz (± 3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 123 dB continuous / 130 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 60° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMountTM 60 bolt pattern Weight: 47 lbs / 21.3 kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VERIS 15
Berlin, CT, USA
VERIS 15" Full-Range Installation Speaker (90 x 60)
48971
VERIS 15" Full-Range Installation Speaker (90 x 60) 48971
The VERIS 1596 is a two-way, full- range loudspeaker system suitable for use in a wide spectrum of fixed installations. Extremely powerful with a clear, low distortion sonic quality, the 1564 is ideal for applications such as contemporary worship services, music and dance clubs, and theatrical sound reinforcement. Its trapezoidal design allows it to be clustered with like units, forming powerful arrays. The 90 x 60 pattern makes the VERIS 1296 useful for applications requiring a wide coverage angle, such as rooms that are wider than they are deep. The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock, or it may be installed with an OmniMountTM 60 series mounting device. The VERIS 1596 provides extended high frequency response, low distortion output, authoritative bass, and precise pattern control. Featuring carefully designed cross- overs that provide flat acoustic power response throughout the critical mid- range region, and Community's exclusive DYNA-TECH dynamic driver protection circuitry, the VERIS 1596 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure Frequency Response: 80 Hz - 13 kHz (± 3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 123 dB continuous / 130 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 60° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMountTM 60 bolt pattern Weight: 47 lbs / 21.3 kg

The VERIS 1596 is a two-way, full- range loudspeaker system suitable for use in a wide spectrum of fixed installations.
Extremely powerful with a clear, low distortion sonic quality, the 1564 is ideal for applications such as contemporary worship services, music and dance clubs, and theatrical sound reinforcement.
Its trapezoidal design allows it to be clustered with like units, forming powerful arrays.
The 90 x 60 pattern makes the VERIS 1296 useful for applications requiring a wide coverage angle, such as rooms that are wider than they are deep.
The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock, or it may be installed with an OmniMountTM 60 series mounting device.
The VERIS 1596 provides extended high frequency response, low distortion output, authoritative bass, and precise pattern control.
Featuring carefully designed cross- overs that provide flat acoustic power response throughout the critical mid- range region, and Community's exclusive DYNA-TECH dynamic driver protection circuitry, the VERIS 1596 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price.
Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure
Frequency Response: 80 Hz - 13 kHz (± 3 dB)
Max Input (Passive): 200W RMS, 500W program
Maximum Output (Passive): 123 dB continuous / 130 dB peak
Nominal Impedance: 8 ohms
Nominal -6dB Beamwidth: 90° H x 60° V
Input Connection: Terminal Strip and NL4 Compatible
Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMountTM 60 bolt pattern
Weight: 47 lbs / 21.3 kg

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 48971
Product Name VERIS 15" Full-Range Installation Speaker (90 x 60)
Size 15.00 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Speaker Drivers - 4318563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
VERIS 3-Way 15
Specs
Size 15.00 inch (381 mm)
Application MusicAudio
View Details
 - DELTA 15B - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 2800 watts
Impedance 8 ohms
Sensitivity 98 dB
View Details