Biamp Systems, Ltd. Three-way, Full-range Loudspeaker System V2-3294

Description
The V2-3294 is a three-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. Featuring horn loaded midrange and high-frequency drivers, the V2-3964 provides improved pattern control over two-way designs, making it well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 90º x 40º pattern provides controlled coverage, particularly useful in rooms that are wider than they are deep. Extremely powerful with exceptionally low distortion, the V2-3294 is ideal for applications such as contemporary worship services, music and dance clubs, theatrical sound reinforcement, and other demanding work. Its trapezoidal design allows it to be clustered with like units, forming powerful arrays. The enclosure may be suspended from its M10 threaded rigging points using a variety of optional hardware available from Community, or it may be installed using a third-party mounting device. Featuring extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control, the V2-3294 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. It includes a rotatable horn design that allows optimal dispersion in either vertical or horizontal mounting positions. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The V2-3294 is a three-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. Featuring horn loaded midrange and high-frequency drivers, the V2-3964 provides improved pattern control over two-way designs, making it well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 90º x 40º pattern provides controlled coverage, particularly useful in rooms that are wider than they are deep. Extremely powerful with exceptionally low distortion, the V2-3294 is ideal for applications such as contemporary worship services, music and dance clubs, theatrical sound reinforcement, and other demanding work. Its trapezoidal design allows it to be clustered with like units, forming powerful arrays. The enclosure may be suspended from its M10 threaded rigging points using a variety of optional hardware available from Community, or it may be installed using a third-party mounting device. Featuring extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control, the V2-3294 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. It includes a rotatable horn design that allows optimal dispersion in either vertical or horizontal mounting positions. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three-way, Full-range Loudspeaker System - V2-3294 - Biamp Systems, Ltd.
Beaverton, OR, United States
Three-way, Full-range Loudspeaker System
V2-3294
Three-way, Full-range Loudspeaker System V2-3294
The V2-3294 is a three-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. Featuring horn loaded midrange and high-frequency drivers, the V2-3964 provides improved pattern control over two-way designs, making it well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 90º x 40º pattern provides controlled coverage, particularly useful in rooms that are wider than they are deep. Extremely powerful with exceptionally low distortion, the V2-3294 is ideal for applications such as contemporary worship services, music and dance clubs, theatrical sound reinforcement, and other demanding work. Its trapezoidal design allows it to be clustered with like units, forming powerful arrays. The enclosure may be suspended from its M10 threaded rigging points using a variety of optional hardware available from Community, or it may be installed using a third-party mounting device. Featuring extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control, the V2-3294 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. It includes a rotatable horn design that allows optimal dispersion in either vertical or horizontal mounting positions. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The V2-3294 is a three-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. Featuring horn loaded midrange and high-frequency drivers, the V2-3964 provides improved pattern control over two-way designs, making it well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 90º x 40º pattern provides controlled coverage, particularly useful in rooms that are wider than they are deep. Extremely powerful with exceptionally low distortion, the V2-3294 is ideal for applications such as contemporary worship services, music and dance clubs, theatrical sound reinforcement, and other demanding work. Its trapezoidal design allows it to be clustered with like units, forming powerful arrays. The enclosure may be suspended from its M10 threaded rigging points using a variety of optional hardware available from Community, or it may be installed using a third-party mounting device. Featuring extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control, the V2-3294 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. It includes a rotatable horn design that allows optimal dispersion in either vertical or horizontal mounting positions.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number V2-3294
Product Name Three-way, Full-range Loudspeaker System
Application Loudspeaker; MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 7560155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.24 inch (32 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Speakers - 2603-CS15-00W60-04-2-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 650 Hz
View Details