Biamp Systems, Ltd. Ceiling Loudspeaker CM20DTS

Description
The versatile Desono CM20DTS 4.25” two-way design built-in ceiling loudspeaker produces a dynamic and warm sound ideal for high-quality background music and voice reproduction. The back can with only 83.5mm (3.287”) built-in depth is probably the shallowest in his kind. The uncompromised sound quality and controlled sound performance makes it suitable for any kind of ceiling structure. The CM20DTS has a rotatable 70/100-volt power tapping selector on the front and offers 16 ohms connectivity. The thin edge grill with integrated neodymium grill fixing magnets will blend this top-notch loudspeaker in any design environment.
Datasheet
Description
The versatile Desono CM20DTS 4.25” two-way design built-in ceiling loudspeaker produces a dynamic and warm sound ideal for high-quality background music and voice reproduction. The back can with only 83.5mm (3.287”) built-in depth is probably the shallowest in his kind. The uncompromised sound quality and controlled sound performance makes it suitable for any kind of ceiling structure. The CM20DTS has a rotatable 70/100-volt power tapping selector on the front and offers 16 ohms connectivity. The thin edge grill with integrated neodymium grill fixing magnets will blend this top-notch loudspeaker in any design environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Loudspeaker - CM20DTS - Biamp Systems, Ltd.
Beaverton, OR, United States
Ceiling Loudspeaker
CM20DTS
Ceiling Loudspeaker CM20DTS
The versatile Desono CM20DTS 4.25” two-way design built-in ceiling loudspeaker produces a dynamic and warm sound ideal for high-quality background music and voice reproduction. The back can with only 83.5mm (3.287”) built-in depth is probably the shallowest in his kind. The uncompromised sound quality and controlled sound performance makes it suitable for any kind of ceiling structure. The CM20DTS has a rotatable 70/100-volt power tapping selector on the front and offers 16 ohms connectivity. The thin edge grill with integrated neodymium grill fixing magnets will blend this top-notch loudspeaker in any design environment.

The versatile Desono CM20DTS 4.25” two-way design built-in ceiling loudspeaker produces a dynamic and warm sound ideal for high-quality background music and voice reproduction. The back can with only 83.5mm (3.287”) built-in depth is probably the shallowest in his kind. The uncompromised sound quality and controlled sound performance makes it suitable for any kind of ceiling structure. The CM20DTS has a rotatable 70/100-volt power tapping selector on the front and offers 16 ohms connectivity. The thin edge grill with integrated neodymium grill fixing magnets will blend this top-notch loudspeaker in any design environment.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number CM20DTS
Product Name Ceiling Loudspeaker
Impedance 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1218639 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Loudspeaker - R.35COAX - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Size 1.25 inch (32 mm)
Application Loudspeaker; MusicAudio
View Details