Biamp Systems, Ltd. Video Encoders/Decoders TesiraLUX OH-1

Description
The TesiraLUX OH-1 is an AVB/TSN enabled video decoder capable of outputting video signals up to and including 4K60. The OH-1 functions as a video server-class device in a Tesira media system and is configured through the Tesira configuration software. Acting as an AVB listener, the OH-1 fully integrates digital audio and video on a single network, allowing for simplified lip sync management and end-to-end network transit latencies of less than 1.5 frames. The AVB/TSN streams can be received over 1Gb or 10Gb ports while control signals are managed via a separate 1Gb Ethernet port. The OH-1 accepts 8 channels of PCM audio for embedding/de-embeddi ng, and includes 2 mic/line level analog outputs. The TesiraLUX OH-1 can be used as a standalone device (paired with a TesiraLUX IDH-1) or can be combined with other Tesira servers, expanders, endpoints, and controllers. Includes one HDMI® port Outputs video signals up to and including 4K60 with 4:4:4 subsampling Supports a virtual matrix of up to 128 devices Flexible color space including Rec. 2020 Integrated lip sync management Supports 8 channel PCM audio for embedding/de-embeddi ng Supports port authentication via IEEE 802.1X Supports HDCP 2.2 protected content Automated EDID management between TesiraLUX and the output display 2 mic/line level analog audio outputs 4 logic connections can be used as inputs or outputs Serial port for the output of command strings Half-rack chassis Optional mounting accessories available Covered by Biamp Systems’ 5-year warranty
Datasheet
Description
The TesiraLUX OH-1 is an AVB/TSN enabled video decoder capable of outputting video signals up to and including 4K60. The OH-1 functions as a video server-class device in a Tesira media system and is configured through the Tesira configuration software. Acting as an AVB listener, the OH-1 fully integrates digital audio and video on a single network, allowing for simplified lip sync management and end-to-end network transit latencies of less than 1.5 frames. The AVB/TSN streams can be received over 1Gb or 10Gb ports while control signals are managed via a separate 1Gb Ethernet port. The OH-1 accepts 8 channels of PCM audio for embedding/de-embeddi ng, and includes 2 mic/line level analog outputs. The TesiraLUX OH-1 can be used as a standalone device (paired with a TesiraLUX IDH-1) or can be combined with other Tesira servers, expanders, endpoints, and controllers. Includes one HDMI® port Outputs video signals up to and including 4K60 with 4:4:4 subsampling Supports a virtual matrix of up to 128 devices Flexible color space including Rec. 2020 Integrated lip sync management Supports 8 channel PCM audio for embedding/de-embeddi ng Supports port authentication via IEEE 802.1X Supports HDCP 2.2 protected content Automated EDID management between TesiraLUX and the output display 2 mic/line level analog audio outputs 4 logic connections can be used as inputs or outputs Serial port for the output of command strings Half-rack chassis Optional mounting accessories available Covered by Biamp Systems’ 5-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Encoders/Decoders - TesiraLUX OH-1 - Biamp Systems, Ltd.
Beaverton, OR, United States
Video Encoders/Decoders
TesiraLUX OH-1
Video Encoders/Decoders TesiraLUX OH-1
The TesiraLUX OH-1 is an AVB/TSN enabled video decoder capable of outputting video signals up to and including 4K60. The OH-1 functions as a video server-class device in a Tesira media system and is configured through the Tesira configuration software. Acting as an AVB listener, the OH-1 fully integrates digital audio and video on a single network, allowing for simplified lip sync management and end-to-end network transit latencies of less than 1.5 frames. The AVB/TSN streams can be received over 1Gb or 10Gb ports while control signals are managed via a separate 1Gb Ethernet port. The OH-1 accepts 8 channels of PCM audio for embedding/de-embeddi ng, and includes 2 mic/line level analog outputs. The TesiraLUX OH-1 can be used as a standalone device (paired with a TesiraLUX IDH-1) or can be combined with other Tesira servers, expanders, endpoints, and controllers. Includes one HDMI® port Outputs video signals up to and including 4K60 with 4:4:4 subsampling Supports a virtual matrix of up to 128 devices Flexible color space including Rec. 2020 Integrated lip sync management Supports 8 channel PCM audio for embedding/de-embeddi ng Supports port authentication via IEEE 802.1X Supports HDCP 2.2 protected content Automated EDID management between TesiraLUX and the output display 2 mic/line level analog audio outputs 4 logic connections can be used as inputs or outputs Serial port for the output of command strings Half-rack chassis Optional mounting accessories available Covered by Biamp Systems’ 5-year warranty

The TesiraLUX OH-1 is an AVB/TSN enabled video decoder capable of outputting video signals up to and including 4K60. The OH-1 functions as a video server-class device in a Tesira media system and is configured through the Tesira configuration software. Acting as an AVB listener, the OH-1 fully integrates digital audio and video on a single network, allowing for simplified lip sync management and end-to-end network transit latencies of less than 1.5 frames. The AVB/TSN streams can be received over 1Gb or 10Gb ports while control signals are managed via a separate 1Gb Ethernet port. The OH-1 accepts 8 channels of PCM audio for embedding/de-embedding, and includes 2 mic/line level analog outputs. The TesiraLUX OH-1 can be used as a standalone device (paired with a TesiraLUX IDH-1) or can be combined with other Tesira servers, expanders, endpoints, and controllers.

  • Includes one HDMI® port
  • Outputs video signals up to and including 4K60 with 4:4:4 subsampling
  • Supports a virtual matrix of up to 128 devices
  • Flexible color space including Rec. 2020
  • Integrated lip sync management
  • Supports 8 channel PCM audio for embedding/de-embedding
  • Supports port authentication via IEEE 802.1X
  • Supports HDCP 2.2 protected content
  • Automated EDID management between TesiraLUX and the output display
  • 2 mic/line level analog audio outputs
  • 4 logic connections can be used as inputs or outputs
  • Serial port for the output of command strings
  • Half-rack chassis
  • Optional mounting accessories available
  • Covered by Biamp Systems’ 5-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Video Servers
Product Number TesiraLUX OH-1
Product Name Video Encoders/Decoders
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel Industrial Video Encoder - VPort 354 - Moxa Inc.
Specs
Image Color
Network 10baseT; FastEthernet
Protocol TCP/IP; HTTP; RTP; RTSP; SMTP, DNS, NTP
View Details