AXIS Communications, Inc. AXIS 240Q Video Server

Description
Support for PTZ and dome cameras All Axis video encoders connect to analog pan/tilt/zoom (PTZ Four-channel video server Multi-window video motion detection Advanced event management Support for PTZ and dome cameras Standalone and blade versions available Digital benefits for analog surveillance systems The AXIS 240Q Video Server provides easy integration with traditional analog systems, ensuring a smooth migration toward an IP solution. The AXIS 240Q digitizes analog video into crisp, real-time Motion JPEG video streams at a maximum frame rate of 6/5 frames per second on each channel independent of resolution. The AXIS 240Q can connect up to four analog cameras and transmit digital video from all four channels simultaneously via an Ethernet connection. Flexibility and scalability Combining your analog camera investments with a network video solution gives you a flexible and cost-effective solution with plenty of room for growth. With an open standard interface, the AXIS 240Q supports a large base of existing applications and integrate easily with new ones. Advanced event handling The AXIS 240Q offers advanced event handling with video motion detection, I/O control and alarm notification. Pan/tilt/zoom cameras may be connected to the unit's serial port and are easily controlled from a user interface. Advanced network security A comprehensive set of security features, including multiple user access levels, HTTPS encryption, possibility to disable unused network services for example ftp, IEEE802.1X and IP address filtering, ensures secure video handling and configuration. In addition, the AXIS 240Q has support for Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network. High quality Motion JPEG video at 6 (NTSC) or 5 (PAL) frames per second per channel Built-in motion detection and powerful event management Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications For the complete specifications, please refer to the datasheet. This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
Support for PTZ and dome cameras All Axis video encoders connect to analog pan/tilt/zoom (PTZ Four-channel video server Multi-window video motion detection Advanced event management Support for PTZ and dome cameras Standalone and blade versions available Digital benefits for analog surveillance systems The AXIS 240Q Video Server provides easy integration with traditional analog systems, ensuring a smooth migration toward an IP solution. The AXIS 240Q digitizes analog video into crisp, real-time Motion JPEG video streams at a maximum frame rate of 6/5 frames per second on each channel independent of resolution. The AXIS 240Q can connect up to four analog cameras and transmit digital video from all four channels simultaneously via an Ethernet connection. Flexibility and scalability Combining your analog camera investments with a network video solution gives you a flexible and cost-effective solution with plenty of room for growth. With an open standard interface, the AXIS 240Q supports a large base of existing applications and integrate easily with new ones. Advanced event handling The AXIS 240Q offers advanced event handling with video motion detection, I/O control and alarm notification. Pan/tilt/zoom cameras may be connected to the unit's serial port and are easily controlled from a user interface. Advanced network security A comprehensive set of security features, including multiple user access levels, HTTPS encryption, possibility to disable unused network services for example ftp, IEEE802.1X and IP address filtering, ensures secure video handling and configuration. In addition, the AXIS 240Q has support for Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network. High quality Motion JPEG video at 6 (NTSC) or 5 (PAL) frames per second per channel Built-in motion detection and powerful event management Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications For the complete specifications, please refer to the datasheet. This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Support for PTZ and dome cameras All Axis video encoders connect to analog pan/tilt/zoom (PTZ Four-channel video server Multi-window video motion detection Advanced event management Support for PTZ and dome cameras Standalone and blade versions available Digital benefits for analog surveillance systems The AXIS 240Q Video Server provides easy integration with traditional analog systems, ensuring a smooth migration toward an IP solution. The AXIS 240Q digitizes analog video into crisp, real-time Motion JPEG video streams at a maximum frame rate of 6/5 frames per second on each channel independent of resolution. The AXIS 240Q can connect up to four analog cameras and transmit digital video from all four channels simultaneously via an Ethernet connection. Flexibility and scalability Combining your analog camera investments with a network video solution gives you a flexible and cost-effective solution with plenty of room for growth. With an open standard interface, the AXIS 240Q supports a large base of existing applications and integrate easily with new ones. Advanced event handling The AXIS 240Q offers advanced event handling with video motion detection, I/O control and alarm notification. Pan/tilt/zoom cameras may be connected to the unit's serial port and are easily controlled from a user interface. Advanced network security A comprehensive set of security features, including multiple user access levels, HTTPS encryption, possibility to disable unused network services for example ftp, IEEE802.1X and IP address filtering, ensures secure video handling and configuration. In addition, the AXIS 240Q has support for Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network. High quality Motion JPEG video at 6 (NTSC) or 5 (PAL) frames per second per channel Built-in motion detection and powerful event management Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications For the complete specifications, please refer to the datasheet. This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)

Support for PTZ and dome cameras

All Axis video encoders connect to analog pan/tilt/zoom (PTZ


  • Four-channel video server
  • Multi-window video motion detection
  • Advanced event management
  • Support for PTZ and dome cameras
  • Standalone and blade versions available

Digital benefits for analog surveillance systems
The AXIS 240Q Video Server provides easy integration with traditional analog systems, ensuring a smooth migration toward an IP solution. The AXIS 240Q digitizes analog video into crisp, real-time Motion JPEG video streams at a maximum frame rate of 6/5 frames per second on each channel independent of resolution. The AXIS 240Q can connect up to four analog cameras and transmit digital video from all four channels simultaneously via an Ethernet connection.
Flexibility and scalability
Combining your analog camera investments with a network video solution gives you a flexible and cost-effective solution with plenty of room for growth. With an open standard interface, the AXIS 240Q supports a large base of existing applications and integrate easily with new ones.

Advanced event handling

The AXIS 240Q offers advanced event handling with video motion detection, I/O control and alarm notification. Pan/tilt/zoom cameras may be connected to the unit's serial port and are easily controlled from a user interface.


Advanced network security

A comprehensive set of security features, including multiple user access levels, HTTPS encryption, possibility to disable unused network services for example ftp, IEEE802.1X and IP address filtering, ensures secure video handling and configuration. In addition, the AXIS 240Q has support for Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network.


  • High quality Motion JPEG video at 6 (NTSC) or 5 (PAL) frames per second per channel
  • Built-in motion detection and powerful event management
  • Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication
  • Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4)
  • Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications

For the complete specifications, please refer to the datasheet.

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Servers
Product Number AXIS 240Q Video Server
Unlock Full Specs
to access all available technical data

Similar Products

4K HEVC Encoder Appliance - VEGA-6301 - Advantech
Specs
Video Inputs 4
Storage Capacity 32 GB
View Details
Standalone Digital Signage System - Carousel Solo 310 - Tightrope Media Systems, Inc.
Specs
Network FastEthernet
Features Audio Capability
Video Inputs 4
View Details