Biamp Systems, Ltd. Video Encoders/Decoders TesiraLUX IDH-1

Description
The TesiraLUX IDH-1 is an AVB/TSN enabled video encoder capable of transmitting video signals up to and including 4K60. The IDH-1 functions as a video server-class device in a Tesira media system and is configured through the Tesira configuration software. Acting as an AVB talker, the IDH-1 fully integrates digital audio and video on a single network, allowing for simplified lip sync management and end-to-end network transit latencies of less than 1.5 frames. Multiple software-based options are available for managing bandwidth, including setting maximum resolution, frame rate floor, and/or a rate of compression. The AVB/TSN streams can be transmitted over 1Gb or 10Gb ports while control signals are managed via a separate 1Gb Ethernet port. The IDH-1 accepts 8 channels of PCM audio for embedding/de-embeddi ng, and includes 2 mic/line level analog inputs. The TesiraLUX IDH-1 can be used as a standalone device (paired with a TesiraLUX OH-1) or can be combined with other Tesira servers, expanders, endpoints, and controllers. Includes one HDMI® port and one DisplayPort™ 1.2 port Accepts video signals up to and including 4K60 with 4:4:4 subsampling Supports a virtual matrix of up to 128 devices Flexible color space including Rec. 2020 Integrated lip sync management Supports 8 channel PCM audio for embedding/de-embeddi ng Automated EDID management between TesiraLUX and the input source Supports HDCP 2.2 protected content Supports port authentication via IEEE 802.1X Flexible bandwidth management options 2 mic/line level analog audio inputs 4 logic connections can be used as inputs or outputs Serial port for the output of command strings Half-rack chassis Optional mounting accessories available Covered by Biamp Systems’ 5-year warranty
Datasheet
Description
The TesiraLUX IDH-1 is an AVB/TSN enabled video encoder capable of transmitting video signals up to and including 4K60. The IDH-1 functions as a video server-class device in a Tesira media system and is configured through the Tesira configuration software. Acting as an AVB talker, the IDH-1 fully integrates digital audio and video on a single network, allowing for simplified lip sync management and end-to-end network transit latencies of less than 1.5 frames. Multiple software-based options are available for managing bandwidth, including setting maximum resolution, frame rate floor, and/or a rate of compression. The AVB/TSN streams can be transmitted over 1Gb or 10Gb ports while control signals are managed via a separate 1Gb Ethernet port. The IDH-1 accepts 8 channels of PCM audio for embedding/de-embeddi ng, and includes 2 mic/line level analog inputs. The TesiraLUX IDH-1 can be used as a standalone device (paired with a TesiraLUX OH-1) or can be combined with other Tesira servers, expanders, endpoints, and controllers. Includes one HDMI® port and one DisplayPort™ 1.2 port Accepts video signals up to and including 4K60 with 4:4:4 subsampling Supports a virtual matrix of up to 128 devices Flexible color space including Rec. 2020 Integrated lip sync management Supports 8 channel PCM audio for embedding/de-embeddi ng Automated EDID management between TesiraLUX and the input source Supports HDCP 2.2 protected content Supports port authentication via IEEE 802.1X Flexible bandwidth management options 2 mic/line level analog audio inputs 4 logic connections can be used as inputs or outputs Serial port for the output of command strings Half-rack chassis Optional mounting accessories available Covered by Biamp Systems’ 5-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Encoders/Decoders - TesiraLUX IDH-1 - Biamp Systems, Ltd.
Beaverton, OR, United States
Video Encoders/Decoders
TesiraLUX IDH-1
Video Encoders/Decoders TesiraLUX IDH-1
The TesiraLUX IDH-1 is an AVB/TSN enabled video encoder capable of transmitting video signals up to and including 4K60. The IDH-1 functions as a video server-class device in a Tesira media system and is configured through the Tesira configuration software. Acting as an AVB talker, the IDH-1 fully integrates digital audio and video on a single network, allowing for simplified lip sync management and end-to-end network transit latencies of less than 1.5 frames. Multiple software-based options are available for managing bandwidth, including setting maximum resolution, frame rate floor, and/or a rate of compression. The AVB/TSN streams can be transmitted over 1Gb or 10Gb ports while control signals are managed via a separate 1Gb Ethernet port. The IDH-1 accepts 8 channels of PCM audio for embedding/de-embeddi ng, and includes 2 mic/line level analog inputs. The TesiraLUX IDH-1 can be used as a standalone device (paired with a TesiraLUX OH-1) or can be combined with other Tesira servers, expanders, endpoints, and controllers. Includes one HDMI® port and one DisplayPort™ 1.2 port Accepts video signals up to and including 4K60 with 4:4:4 subsampling Supports a virtual matrix of up to 128 devices Flexible color space including Rec. 2020 Integrated lip sync management Supports 8 channel PCM audio for embedding/de-embeddi ng Automated EDID management between TesiraLUX and the input source Supports HDCP 2.2 protected content Supports port authentication via IEEE 802.1X Flexible bandwidth management options 2 mic/line level analog audio inputs 4 logic connections can be used as inputs or outputs Serial port for the output of command strings Half-rack chassis Optional mounting accessories available Covered by Biamp Systems’ 5-year warranty

The TesiraLUX IDH-1 is an AVB/TSN enabled video encoder capable of transmitting video signals up to and including 4K60. The IDH-1 functions as a video server-class device in a Tesira media system and is configured through the Tesira configuration software. Acting as an AVB talker, the IDH-1 fully integrates digital audio and video on a single network, allowing for simplified lip sync management and end-to-end network transit latencies of less than 1.5 frames. Multiple software-based options are available for managing bandwidth, including setting maximum resolution, frame rate floor, and/or a rate of compression. The AVB/TSN streams can be transmitted over 1Gb or 10Gb ports while control signals are managed via a separate 1Gb Ethernet port. The IDH-1 accepts 8 channels of PCM audio for embedding/de-embedding, and includes 2 mic/line level analog inputs. The TesiraLUX IDH-1 can be used as a standalone device (paired with a TesiraLUX OH-1) or can be combined with other Tesira servers, expanders, endpoints, and controllers.

  • Includes one HDMI® port and one DisplayPort™ 1.2 port
  • Accepts video signals up to and including 4K60 with 4:4:4 subsampling
  • Supports a virtual matrix of up to 128 devices
  • Flexible color space including Rec. 2020
  • Integrated lip sync management
  • Supports 8 channel PCM audio for embedding/de-embedding
  • Automated EDID management between TesiraLUX and the input source
  • Supports HDCP 2.2 protected content
  • Supports port authentication via IEEE 802.1X
  • Flexible bandwidth management options
  • 2 mic/line level analog audio inputs
  • 4 logic connections can be used as inputs or outputs
  • Serial port for the output of command strings
  • Half-rack chassis
  • Optional mounting accessories available
  • Covered by Biamp Systems’ 5-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Video Servers
Product Number TesiraLUX IDH-1
Product Name Video Encoders/Decoders
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

1-Channel Industrial Video Encoder - VPort 251 - Moxa Inc.
Specs
Image Color
Network 10baseT
Protocol TCP/IP; HTTP; RTP; RTSP; SMTP, DNS, FTP
View Details