Biamp Systems, Ltd. Configurable Audio DSP Tesira SERVER-IO

Description
The Tesira SERVER-IO is a digital network server. It is factory configured with one DSP-2 card and is capable of handling up to two additional DSP-2 cards. The SERVER-IO has capacity for up to three total audio networking cards per server. The combinations of networking cards may include one AVB-1 Audio Video Bridging network cards, up to two SCM-1 CobraNet network cards, and up to two DAN-1 Dante network cards in any configuration. The SERVER-IO can support up to 12 standard Tesira I/O cards for up to 48 channels of audio I/O (e.g. mic and line level, VoIP, and FXO telephone interface). The SERVER-IO can be used as a standalone device or with Tesira expanders to form a highly scalable audio network. Supports up to 3 DSP-2 cards Supports up to 12 I/O cards with a maximum of 48 channels of analog audio Up to 420 x 420 channels of digital I/O over AVB Supports optional 32 x 32 CobraNet audio networking Supports optional 64 x 64 Dante audio networking System configuration and control via Ethernet or serial connection Front panel OLED display for device and system information SpeechSense™ and AmbientSense™ processing algorithms Signal processing via intuitive software allows configuration and control for: signal routing and mixing, equalization, filtering, dynamics, delay and much more Extensive input, output and logic expansion devices supported as part of the Tesira digital audio networking platform Rack mountable (3RU) CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The Tesira SERVER-IO is a digital network server. It is factory configured with one DSP-2 card and is capable of handling up to two additional DSP-2 cards. The SERVER-IO has capacity for up to three total audio networking cards per server. The combinations of networking cards may include one AVB-1 Audio Video Bridging network cards, up to two SCM-1 CobraNet network cards, and up to two DAN-1 Dante network cards in any configuration. The SERVER-IO can support up to 12 standard Tesira I/O cards for up to 48 channels of audio I/O (e.g. mic and line level, VoIP, and FXO telephone interface). The SERVER-IO can be used as a standalone device or with Tesira expanders to form a highly scalable audio network. Supports up to 3 DSP-2 cards Supports up to 12 I/O cards with a maximum of 48 channels of analog audio Up to 420 x 420 channels of digital I/O over AVB Supports optional 32 x 32 CobraNet audio networking Supports optional 64 x 64 Dante audio networking System configuration and control via Ethernet or serial connection Front panel OLED display for device and system information SpeechSense™ and AmbientSense™ processing algorithms Signal processing via intuitive software allows configuration and control for: signal routing and mixing, equalization, filtering, dynamics, delay and much more Extensive input, output and logic expansion devices supported as part of the Tesira digital audio networking platform Rack mountable (3RU) CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable Audio DSP - Tesira SERVER-IO - Biamp Systems, Ltd.
Beaverton, OR, United States
Configurable Audio DSP
Tesira SERVER-IO
Configurable Audio DSP Tesira SERVER-IO
The Tesira SERVER-IO is a digital network server. It is factory configured with one DSP-2 card and is capable of handling up to two additional DSP-2 cards. The SERVER-IO has capacity for up to three total audio networking cards per server. The combinations of networking cards may include one AVB-1 Audio Video Bridging network cards, up to two SCM-1 CobraNet network cards, and up to two DAN-1 Dante network cards in any configuration. The SERVER-IO can support up to 12 standard Tesira I/O cards for up to 48 channels of audio I/O (e.g. mic and line level, VoIP, and FXO telephone interface). The SERVER-IO can be used as a standalone device or with Tesira expanders to form a highly scalable audio network. Supports up to 3 DSP-2 cards Supports up to 12 I/O cards with a maximum of 48 channels of analog audio Up to 420 x 420 channels of digital I/O over AVB Supports optional 32 x 32 CobraNet audio networking Supports optional 64 x 64 Dante audio networking System configuration and control via Ethernet or serial connection Front panel OLED display for device and system information SpeechSense™ and AmbientSense™ processing algorithms Signal processing via intuitive software allows configuration and control for: signal routing and mixing, equalization, filtering, dynamics, delay and much more Extensive input, output and logic expansion devices supported as part of the Tesira digital audio networking platform Rack mountable (3RU) CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty

The Tesira SERVER-IO is a digital network server. It is factory configured with one DSP-2 card and is capable of handling up to two additional DSP-2 cards. The SERVER-IO has capacity for up to three total audio networking cards per server. The combinations of networking cards may include one AVB-1 Audio Video Bridging network cards, up to two SCM-1 CobraNet network cards, and up to two DAN-1 Dante network cards in any configuration. The SERVER-IO can support up to 12 standard Tesira I/O cards for up to 48 channels of audio I/O (e.g. mic and line level, VoIP, and FXO telephone interface). The SERVER-IO can be used as a standalone device or with Tesira expanders to form a highly scalable audio network.

  • Supports up to 3 DSP-2 cards
  • Supports up to 12 I/O cards with a maximum of 48 channels of analog audio
  • Up to 420 x 420 channels of digital I/O over AVB
  • Supports optional 32 x 32 CobraNet audio networking
  • Supports optional 64 x 64 Dante audio networking
  • System configuration and control via Ethernet or serial connection
  • Front panel OLED display for device and system information
  • SpeechSense™ and AmbientSense™ processing algorithms
  • Signal processing via intuitive software allows configuration and control for: signal routing and mixing, equalization, filtering, dynamics, delay and much more
  • Extensive input, output and logic expansion devices supported as part of the Tesira digital audio networking platform
  • Rack mountable (3RU)
  • CE marked, UL listed, and RoHS compliant
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Digital Audio Systems
Product Number Tesira SERVER-IO
Product Name Configurable Audio DSP
Unlock Full Specs
to access all available technical data

Similar Products

300MB CommCenter® Digital Message Centers - 300MB-1SD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
 - T115 Tuner - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details
300VSC-1044SB SelecTone® Rack-Mount Command Units - 300VSC-1044SB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details