The CommCenter Model 300MB is a digital message center that broadcasts pre-recorded voice messages, melodies, tones, and signals over SelecTone and public address systems, remotely activated via contact closures. It houses up to six messages, each up to 30 seconds long, with a total capacity of 180 seconds, using non-volatile memory. The unit accepts 24 Vdc, 120 Vac, or 240 Vac input and operates with a Type 1 enclosure. It is UL and cUL listed. Dimensions are 293.9 mm height, 239.0 mm width, and 57.7 mm depth, with a net weight of 2.5 kg. Audio output supports unbalanced lines up to 10 Vrms (25 Ohm max) and balanced lines up to 25 Vrms (40 Ohm max/15 W).
Features
CommCenter® Model 300MB broadcasts pre-recorded voice messages, melodies, tones and signals over SelecTone® and public address systems. Model 300MB replaces outdated loop tape units with superior, high-quality audio playback. Model 300MB is remotely activated via contact closures.
Melodies, voice messages, tones and signals are available, including the pre-recorded CommCenter Standard Library and optional custom recorded messages. Units can be interconnected for greater message capacity.
CommCenter’s digital messaging capability is ideal for emergency evacuation announcements. Clear, concise, predetermined instructions can be broadcast over a SelecTone or public address system. The CommCenter’s pre-recorded melodies can convey the status of a process or machine without interrupting the flow of production in surrounding areas. Voice messages in any language can alert operators to emergency situations.
The CommCenter offers quality and versatility to public address systems that broadcast repetitive, prerecorded messages.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Digital Audio Systems |
| Product Number | 300MB-6SD |
| Product Name | 300MB CommCenter® Digital Message Centers |