Biamp Systems, Ltd. Configurable Audio DSP Tesira SERVER

Description
The Tesira SERVER is a digital network server. It is factory configured with one DSP-2 card and can accept up to a total of eight DSP-2 cards. The SERVER is also factory configured with one AVB-1 card and has a second slot that can be outfitted with an additional AVB-1 card, a 32 x 32 channel SCM-1 CobraNet card, a 64 x 64 channel DAN-1 Dante™ card, or a standard I/O card for four channels of local I/O. The SERVER is the core of a Tesira digital audio system and can be used with Tesira expanders to form a highly scalable audio network. Tesira SERVER supports primary and secondary redundant media network connections to provide resilient audio streaming. If the primary media network experiences downtime, the secondary connection takes over with no loss of continuity. Supports up to 8 DSP-2 cards Up to 420 x 420 channels of digital I/O over AVB Supports optional 32 x 32 CobraNet audio networking Supports optional 64 x 64 Dante audio networking System configuration and control via Ethernet or serial connection Front panel OLED display for device and system information SpeechSense™ and AmbientSense™ processing algorithms Signal processing via intuitive software allows configuration and control for: signal routing and mixing, equalization, filtering, dynamics, delay and much more Extensive input, output and logic expansion devices supported as part of the Tesira digital audio networking platform Rack mountable (3RU) CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The Tesira SERVER is a digital network server. It is factory configured with one DSP-2 card and can accept up to a total of eight DSP-2 cards. The SERVER is also factory configured with one AVB-1 card and has a second slot that can be outfitted with an additional AVB-1 card, a 32 x 32 channel SCM-1 CobraNet card, a 64 x 64 channel DAN-1 Dante™ card, or a standard I/O card for four channels of local I/O. The SERVER is the core of a Tesira digital audio system and can be used with Tesira expanders to form a highly scalable audio network. Tesira SERVER supports primary and secondary redundant media network connections to provide resilient audio streaming. If the primary media network experiences downtime, the secondary connection takes over with no loss of continuity. Supports up to 8 DSP-2 cards Up to 420 x 420 channels of digital I/O over AVB Supports optional 32 x 32 CobraNet audio networking Supports optional 64 x 64 Dante audio networking System configuration and control via Ethernet or serial connection Front panel OLED display for device and system information SpeechSense™ and AmbientSense™ processing algorithms Signal processing via intuitive software allows configuration and control for: signal routing and mixing, equalization, filtering, dynamics, delay and much more Extensive input, output and logic expansion devices supported as part of the Tesira digital audio networking platform Rack mountable (3RU) CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable Audio DSP - Tesira SERVER - Biamp Systems, Ltd.
Beaverton, OR, United States
Configurable Audio DSP
Tesira SERVER
Configurable Audio DSP Tesira SERVER
The Tesira SERVER is a digital network server. It is factory configured with one DSP-2 card and can accept up to a total of eight DSP-2 cards. The SERVER is also factory configured with one AVB-1 card and has a second slot that can be outfitted with an additional AVB-1 card, a 32 x 32 channel SCM-1 CobraNet card, a 64 x 64 channel DAN-1 Dante™ card, or a standard I/O card for four channels of local I/O. The SERVER is the core of a Tesira digital audio system and can be used with Tesira expanders to form a highly scalable audio network. Tesira SERVER supports primary and secondary redundant media network connections to provide resilient audio streaming. If the primary media network experiences downtime, the secondary connection takes over with no loss of continuity. Supports up to 8 DSP-2 cards Up to 420 x 420 channels of digital I/O over AVB Supports optional 32 x 32 CobraNet audio networking Supports optional 64 x 64 Dante audio networking System configuration and control via Ethernet or serial connection Front panel OLED display for device and system information SpeechSense™ and AmbientSense™ processing algorithms Signal processing via intuitive software allows configuration and control for: signal routing and mixing, equalization, filtering, dynamics, delay and much more Extensive input, output and logic expansion devices supported as part of the Tesira digital audio networking platform Rack mountable (3RU) CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty

The Tesira SERVER is a digital network server. It is factory configured with one DSP-2 card and can accept up to a total of eight DSP-2 cards. The SERVER is also factory configured with one AVB-1 card and has a second slot that can be outfitted with an additional AVB-1 card, a 32 x 32 channel SCM-1 CobraNet card, a 64 x 64 channel DAN-1 Dante™ card, or a standard I/O card for four channels of local I/O. The SERVER is the core of a Tesira digital audio system and can be used with Tesira expanders to form a highly scalable audio network. Tesira SERVER supports primary and secondary redundant media network connections to provide resilient audio streaming. If the primary media network experiences downtime, the secondary connection takes over with no loss of continuity.

  • Supports up to 8 DSP-2 cards
  • Up to 420 x 420 channels of digital I/O over AVB
  • Supports optional 32 x 32 CobraNet audio networking
  • Supports optional 64 x 64 Dante audio networking
  • System configuration and control via Ethernet or serial connection
  • Front panel OLED display for device and system information
  • SpeechSense™ and AmbientSense™ processing algorithms
  • Signal processing via intuitive software allows configuration and control for: signal routing and mixing, equalization, filtering, dynamics, delay and much more
  • Extensive input, output and logic expansion devices supported as part of the Tesira digital audio networking platform
  • Rack mountable (3RU)
  • CE marked, UL listed, and RoHS compliant
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Digital Audio Systems
Product Number Tesira SERVER
Product Name Configurable Audio DSP
Unlock Full Specs
to access all available technical data

Similar Products

300MB CommCenter® Digital Message Centers - 300MB-SD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
 - T115 Tuner - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details
300MB CommCenter® Digital Message Centers - 300MB-5SD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details