The CommCenter Model 300MB is a digital message center that broadcasts pre-recorded voice messages, melodies, tones, and signals over SelecTone and public address systems, remotely activated via contact closures. It accepts 24 Vdc, 120 Vac, or 240 Vac power, stores up to six messages with a total capacity of 180 seconds, and provides non-volatile audio playback. The unit has a Type 1 enclosure, measures 293.9 mm high, 239.0 mm wide, and 57.7 mm deep, and weighs 2.5 kg net. It operates between 0°C and 60°C, supports unbalanced signal output up to 10 Vrms (25 Ω max) and balanced output up to 25 Vrms (40 Ω max/15 W), and is UL and cUL listed.
Features
CommCenter® Model 300MB broadcasts pre-recorded voice messages, melodies, tones and signals over SelecTone® and public address systems. Model 300MB replaces outdated loop tape units with superior, high-quality audio playback. Model 300MB is remotely activated via contact closures.
Melodies, voice messages, tones and signals are available, including the pre-recorded CommCenter Standard Library and optional custom recorded messages. Units can be interconnected for greater message capacity.
CommCenter’s digital messaging capability is ideal for emergency evacuation announcements. Clear, concise, predetermined instructions can be broadcast over a SelecTone or public address system. The CommCenter’s pre-recorded melodies can convey the status of a process or machine without interrupting the flow of production in surrounding areas. Voice messages in any language can alert operators to emergency situations.
The CommCenter offers quality and versatility to public address systems that broadcast repetitive, prerecorded messages.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Digital Audio Systems |
| Product Number | 300MB-5SD |
| Product Name | 300MB CommCenter® Digital Message Centers |