Biamp Systems, Ltd. Controls Tesira EX-LOGIC

Description
The Tesira EX-LOGIC is a half-rack logic box for use with Tesira audio DSPs. The EX-LOGIC provides both logic inputs and outputs and, through software, can be configured as a control interface. There are 16 total connections that can be used as inputs or outputs. 12 of the connections are designed as logic connections only and will accept contact closure or 5V TTL for input or provide a maximum of 40V/500mA for output. The remaining four connections can also be used for logic connections or as variable voltage control inputs (e.g. interface to a potentiometer). The EX-LOGIC also provides a serial port for the output of command strings that can be used to send action commands to other equipment in the system. The EX-LOGIC communicates over Ethernet with the Tesira control network for data transmission, configuration and control, and is powered by PoE (IEEE 802.3at Class 1, 4W). 16 total logic connections that can be used as inputs or outputs 4 of the 16 connections can be used as voltage control inputs Inputs can control actions within the software including: presets, mutes, ducking, room combining, paging functions, and much more Outputs can trigger status relays or indicators, or provide logic input to other controllable equipment Serial port for the output of command strings Connects to Tesira SERVER, SERVER-IO or TesiraFORTÉ over Ethernet Powered by PoE (IEEE 802.3at Class 1, 4W) Plug-in barrier strip connections Front panel LEDs for device status indications Half-rack chassis Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The Tesira EX-LOGIC is a half-rack logic box for use with Tesira audio DSPs. The EX-LOGIC provides both logic inputs and outputs and, through software, can be configured as a control interface. There are 16 total connections that can be used as inputs or outputs. 12 of the connections are designed as logic connections only and will accept contact closure or 5V TTL for input or provide a maximum of 40V/500mA for output. The remaining four connections can also be used for logic connections or as variable voltage control inputs (e.g. interface to a potentiometer). The EX-LOGIC also provides a serial port for the output of command strings that can be used to send action commands to other equipment in the system. The EX-LOGIC communicates over Ethernet with the Tesira control network for data transmission, configuration and control, and is powered by PoE (IEEE 802.3at Class 1, 4W). 16 total logic connections that can be used as inputs or outputs 4 of the 16 connections can be used as voltage control inputs Inputs can control actions within the software including: presets, mutes, ducking, room combining, paging functions, and much more Outputs can trigger status relays or indicators, or provide logic input to other controllable equipment Serial port for the output of command strings Connects to Tesira SERVER, SERVER-IO or TesiraFORTÉ over Ethernet Powered by PoE (IEEE 802.3at Class 1, 4W) Plug-in barrier strip connections Front panel LEDs for device status indications Half-rack chassis Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controls - Tesira EX-LOGIC - Biamp Systems, Ltd.
Beaverton, OR, United States
The Tesira EX-LOGIC is a half-rack logic box for use with Tesira audio DSPs. The EX-LOGIC provides both logic inputs and outputs and, through software, can be configured as a control interface. There are 16 total connections that can be used as inputs or outputs. 12 of the connections are designed as logic connections only and will accept contact closure or 5V TTL for input or provide a maximum of 40V/500mA for output. The remaining four connections can also be used for logic connections or as variable voltage control inputs (e.g. interface to a potentiometer). The EX-LOGIC also provides a serial port for the output of command strings that can be used to send action commands to other equipment in the system. The EX-LOGIC communicates over Ethernet with the Tesira control network for data transmission, configuration and control, and is powered by PoE (IEEE 802.3at Class 1, 4W). 16 total logic connections that can be used as inputs or outputs 4 of the 16 connections can be used as voltage control inputs Inputs can control actions within the software including: presets, mutes, ducking, room combining, paging functions, and much more Outputs can trigger status relays or indicators, or provide logic input to other controllable equipment Serial port for the output of command strings Connects to Tesira SERVER, SERVER-IO or TesiraFORTÉ over Ethernet Powered by PoE (IEEE 802.3at Class 1, 4W) Plug-in barrier strip connections Front panel LEDs for device status indications Half-rack chassis Covered by Biamp Systems’ five-year warranty

The Tesira EX-LOGIC is a half-rack logic box for use with Tesira audio DSPs. The EX-LOGIC provides both logic inputs and outputs and, through software, can be configured as a control interface. There are 16 total connections that can be used as inputs or outputs. 12 of the connections are designed as logic connections only and will accept contact closure or 5V TTL for input or provide a maximum of 40V/500mA for output. The remaining four connections can also be used for logic connections or as variable voltage control inputs (e.g. interface to a potentiometer). The EX-LOGIC also provides a serial port for the output of command strings that can be used to send action commands to other equipment in the system. The EX-LOGIC communicates over Ethernet with the Tesira control network for data transmission, configuration and control, and is powered by PoE (IEEE 802.3at Class 1, 4W).

  • 16 total logic connections that can be used as inputs or outputs
  • 4 of the 16 connections can be used as voltage control inputs
  • Inputs can control actions within the software including: presets, mutes, ducking, room combining, paging functions, and much more
  • Outputs can trigger status relays or indicators, or provide logic input to other controllable equipment
  • Serial port for the output of command strings
  • Connects to Tesira SERVER, SERVER-IO or TesiraFORTÉ over Ethernet
  • Powered by PoE (IEEE 802.3at Class 1, 4W)
  • Plug-in barrier strip connections
  • Front panel LEDs for device status indications
  • Half-rack chassis
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Digital Audio Systems
Product Number Tesira EX-LOGIC
Product Name Controls
Unlock Full Specs
to access all available technical data

Similar Products

300MB CommCenter® Digital Message Centers - 300MB-6SD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
 - T115 Tuner - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details
300VSC-1 SelecTone® Command Units - 300VSC-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details