Federal Signal Corporation - Industrial Signaling and Systems 300VSC-1 SelecTone® Command Units 300VSC-1

Description
Multi-voltage design accepts 24VDC or 120VAC or 240VAC Produces four prioritized tones and public address using UTM and/or TM33-SD Remote microphone input Desktop design Type 1 enclosure CSA Certified UL Listed When ordering a 300VSC-a product, one of the following accessories is required. Accessories are sold separately and are located at the bottom of this page. If replacing an existing unit, the accessory may not be required. SelecTone Required Accessory (sold separately) For standalone operation, select Tone Module: UTM – Universal Tone Module or TM33-SD – Custom Tone Module Features The Federal Signal Model 300VSC-1 SelecTone® Command Unit generates up to four tones or voice communications in a SelecTone System. Four tones, auxiliary, test and cancel are controlled via an illuminated keypad. Voice transmission is activated by keying the optional desktop or hand-held microphone. Public address can be accessed from the local microphone or via the remote microphone input. Audio input allows background music to be played from any 1 volt-peak-to-peak source system. Public address has the highest priority followed by tones 1-4, remote microphone and auxiliary audio. “Test” plays tones or voice messages through the monitor speaker only. “Cancel” interrupts any tone. External switches can be wired into the command unit for automatic remote operation of the signal system. The 300VSC-1 SelecTone Command Unit is the basis for a simple, versatile general signaling system for weather warning, start and dismissal, general alarm, evacuation and paging.
Request a Quote
Description
Multi-voltage design accepts 24VDC or 120VAC or 240VAC Produces four prioritized tones and public address using UTM and/or TM33-SD Remote microphone input Desktop design Type 1 enclosure CSA Certified UL Listed When ordering a 300VSC-a product, one of the following accessories is required. Accessories are sold separately and are located at the bottom of this page. If replacing an existing unit, the accessory may not be required. SelecTone Required Accessory (sold separately) For standalone operation, select Tone Module: UTM – Universal Tone Module or TM33-SD – Custom Tone Module Features The Federal Signal Model 300VSC-1 SelecTone® Command Unit generates up to four tones or voice communications in a SelecTone System. Four tones, auxiliary, test and cancel are controlled via an illuminated keypad. Voice transmission is activated by keying the optional desktop or hand-held microphone. Public address can be accessed from the local microphone or via the remote microphone input. Audio input allows background music to be played from any 1 volt-peak-to-peak source system. Public address has the highest priority followed by tones 1-4, remote microphone and auxiliary audio. “Test” plays tones or voice messages through the monitor speaker only. “Cancel” interrupts any tone. External switches can be wired into the command unit for automatic remote operation of the signal system. The 300VSC-1 SelecTone Command Unit is the basis for a simple, versatile general signaling system for weather warning, start and dismissal, general alarm, evacuation and paging.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
300VSC-1 SelecTone® Command Units - 300VSC-1 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
300VSC-1 SelecTone® Command Units
300VSC-1
300VSC-1 SelecTone® Command Units 300VSC-1
Multi-voltage design accepts 24VDC or 120VAC or 240VAC Produces four prioritized tones and public address using UTM and/or TM33-SD Remote microphone input Desktop design Type 1 enclosure CSA Certified UL Listed When ordering a 300VSC-a product, one of the following accessories is required. Accessories are sold separately and are located at the bottom of this page. If replacing an existing unit, the accessory may not be required. SelecTone Required Accessory (sold separately) For standalone operation, select Tone Module: UTM – Universal Tone Module or TM33-SD – Custom Tone Module Features The Federal Signal Model 300VSC-1 SelecTone® Command Unit generates up to four tones or voice communications in a SelecTone System. Four tones, auxiliary, test and cancel are controlled via an illuminated keypad. Voice transmission is activated by keying the optional desktop or hand-held microphone. Public address can be accessed from the local microphone or via the remote microphone input. Audio input allows background music to be played from any 1 volt-peak-to-peak source system. Public address has the highest priority followed by tones 1-4, remote microphone and auxiliary audio. “Test” plays tones or voice messages through the monitor speaker only. “Cancel” interrupts any tone. External switches can be wired into the command unit for automatic remote operation of the signal system. The 300VSC-1 SelecTone Command Unit is the basis for a simple, versatile general signaling system for weather warning, start and dismissal, general alarm, evacuation and paging.
  • Multi-voltage design accepts 24VDC or 120VAC or 240VAC
  • Produces four prioritized tones and public address using UTM and/or TM33-SD
  • Remote microphone input
  • Desktop design
  • Type 1 enclosure
  • CSA Certified
  • UL Listed

When ordering a 300VSC-a product, one of the following accessories is required. Accessories are sold separately and are located at the bottom of this page. If replacing an existing unit, the accessory may not be required.

SelecTone Required Accessory (sold separately)

  • For standalone operation, select Tone Module: UTM – Universal Tone Module or TM33-SD – Custom Tone Module

Features

The Federal Signal Model 300VSC-1 SelecTone® Command Unit generates up to four tones or voice communications in a SelecTone System. Four tones, auxiliary, test and cancel are controlled via an illuminated keypad. Voice transmission is activated by keying the optional desktop or hand-held microphone.

Public address can be accessed from the local microphone or via the remote microphone input. Audio input allows background music to be played from any 1 volt-peak-to-peak source system. Public address has the highest priority followed by tones 1-4, remote microphone and auxiliary audio.

“Test” plays tones or voice messages through the monitor speaker only. “Cancel” interrupts any tone.

External switches can be wired into the command unit for automatic remote operation of the signal system.

The 300VSC-1 SelecTone Command Unit is the basis for a simple, versatile general signaling system for weather warning, start and dismissal, general alarm, evacuation and paging.

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Digital Audio Systems
Product Number 300VSC-1
Product Name 300VSC-1 SelecTone® Command Units
Unlock Full Specs
to access all available technical data

Similar Products

300MB CommCenter® Digital Message Centers - 300MB-5SD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
300MB CommCenter® Digital Message Centers - 300MB-SD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
300MB CommCenter® Digital Message Centers - 300MB-2SD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
300SCW-1 SelecTone® Wall Mounted Command Units - 300SCW-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details