Biamp Systems, Ltd. Fixed Audio DSP TesiraFORTÉ DAN CI

Description
The TesiraFORTÉ DAN CI is a digital audio server with 12 analog inputs and 8 analog outputs, and includes Acoustic Echo Cancellation (AEC) technology on all 12 inputs. It includes up to 8 channels of configurable USB audio and Dante digital audio networking. Linking multiple TesiraFORTÉ DAN units together 32 x 32 channels of Dante AES67-enabled Dante endpoint 12 mic/line level inputs with AEC, 8 mic/line level outputs Gigabit Ethernet port RS-232 serial port 4-pin GPIO 2-line OLED display with capacitive-touch navigation Rack mountable (1RU) System configuration and control via Ethernet Internal universal power supply Signal processing via intuitive software allows configuration and control for signal routing, mixing, equalization, filtering, and delay CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The TesiraFORTÉ DAN CI is a digital audio server with 12 analog inputs and 8 analog outputs, and includes Acoustic Echo Cancellation (AEC) technology on all 12 inputs. It includes up to 8 channels of configurable USB audio and Dante digital audio networking. Linking multiple TesiraFORTÉ DAN units together 32 x 32 channels of Dante AES67-enabled Dante endpoint 12 mic/line level inputs with AEC, 8 mic/line level outputs Gigabit Ethernet port RS-232 serial port 4-pin GPIO 2-line OLED display with capacitive-touch navigation Rack mountable (1RU) System configuration and control via Ethernet Internal universal power supply Signal processing via intuitive software allows configuration and control for signal routing, mixing, equalization, filtering, and delay CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Audio DSP - TesiraFORTÉ DAN CI - Biamp Systems, Ltd.
Beaverton, OR, United States
Fixed Audio DSP
TesiraFORTÉ DAN CI
Fixed Audio DSP TesiraFORTÉ DAN CI
The TesiraFORTÉ DAN CI is a digital audio server with 12 analog inputs and 8 analog outputs, and includes Acoustic Echo Cancellation (AEC) technology on all 12 inputs. It includes up to 8 channels of configurable USB audio and Dante digital audio networking. Linking multiple TesiraFORTÉ DAN units together 32 x 32 channels of Dante AES67-enabled Dante endpoint 12 mic/line level inputs with AEC, 8 mic/line level outputs Gigabit Ethernet port RS-232 serial port 4-pin GPIO 2-line OLED display with capacitive-touch navigation Rack mountable (1RU) System configuration and control via Ethernet Internal universal power supply Signal processing via intuitive software allows configuration and control for signal routing, mixing, equalization, filtering, and delay CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty

The TesiraFORTÉ DAN CI is a digital audio server with 12 analog inputs and 8 analog outputs, and includes Acoustic Echo Cancellation (AEC) technology on all 12 inputs. It includes up to 8 channels of configurable USB audio and Dante digital audio networking.
Linking multiple TesiraFORTÉ DAN units together

  • 32 x 32 channels of Dante
  • AES67-enabled Dante endpoint
  • 12 mic/line level inputs with AEC, 8 mic/line level outputs
  • Gigabit Ethernet port
  • RS-232 serial port
  • 4-pin GPIO
  • 2-line OLED display with capacitive-touch navigation
  • Rack mountable (1RU)
  • System configuration and control via Ethernet
  • Internal universal power supply
  • Signal processing via intuitive software allows configuration and control for signal routing, mixing, equalization, filtering, and delay
  • CE marked, UL listed, and RoHS compliant
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Digital Audio Systems
Product Number TesiraFORTÉ DAN CI
Product Name Fixed Audio DSP
Unlock Full Specs
to access all available technical data

Similar Products

300MB CommCenter® Digital Message Centers - 300MB-5SD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
 - T115 Tuner - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details
300MB CommCenter® Digital Message Centers - 300MB-1SD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details