Biamp Systems, Ltd. Amplifiers, SCX Compatible Devices Tesira AMP-450BP

Description
The Tesira AMP-450BP is an AVB/TSN enabled, four channel amplifier with PoE+ for use with the desono C-IC6 ceiling speaker. Capable of mounting directly to the back of the speaker, this amplifier greatly reduces cost by minimizing the cabling between the ceiling devices and the rack room. Each AMP-450BP comes with an optional mechanical enclosure to protect electrical connections and comply with code requirements for above ceiling installations. Tightly integrated with our other Tesira conferencing products, Biamp is providing the only AV end-to-end solution of microphone-to-speake r with standard CAT cables. The result is a conferencing system that is fast to deploy and provides a superior audio experience. The Tesira AMP-450BP is capable of operating in a burst mode to handle peak signals, providing up to 50 watts (4Ω) or 30 watts (8Ω) per channel. Amplifier Power Calculator Four channel amplifier with burst mode to handle peak signals; supports up to 50W (4Ω) or 30W (8Ω) per channel Designed to fit on top of C-IC6 speaker via backpack or mounted separately Powered by PoE+ (IEEE 802.3at Class 4, 30W) Class D amplifier topology Four RJ-45 output jacks Audible locate button Software-selectable power vs. channel count Includes internal limiter function BPAK accessory included Fanless operation Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces LED indicators for power/status and amp status Configurable via Tesira software CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The Tesira AMP-450BP is an AVB/TSN enabled, four channel amplifier with PoE+ for use with the desono C-IC6 ceiling speaker. Capable of mounting directly to the back of the speaker, this amplifier greatly reduces cost by minimizing the cabling between the ceiling devices and the rack room. Each AMP-450BP comes with an optional mechanical enclosure to protect electrical connections and comply with code requirements for above ceiling installations. Tightly integrated with our other Tesira conferencing products, Biamp is providing the only AV end-to-end solution of microphone-to-speake r with standard CAT cables. The result is a conferencing system that is fast to deploy and provides a superior audio experience. The Tesira AMP-450BP is capable of operating in a burst mode to handle peak signals, providing up to 50 watts (4Ω) or 30 watts (8Ω) per channel. Amplifier Power Calculator Four channel amplifier with burst mode to handle peak signals; supports up to 50W (4Ω) or 30W (8Ω) per channel Designed to fit on top of C-IC6 speaker via backpack or mounted separately Powered by PoE+ (IEEE 802.3at Class 4, 30W) Class D amplifier topology Four RJ-45 output jacks Audible locate button Software-selectable power vs. channel count Includes internal limiter function BPAK accessory included Fanless operation Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces LED indicators for power/status and amp status Configurable via Tesira software CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifiers, SCX Compatible Devices - Tesira AMP-450BP - Biamp Systems, Ltd.
Beaverton, OR, United States
Amplifiers, SCX Compatible Devices
Tesira AMP-450BP
Amplifiers, SCX Compatible Devices Tesira AMP-450BP
The Tesira AMP-450BP is an AVB/TSN enabled, four channel amplifier with PoE+ for use with the desono C-IC6 ceiling speaker. Capable of mounting directly to the back of the speaker, this amplifier greatly reduces cost by minimizing the cabling between the ceiling devices and the rack room. Each AMP-450BP comes with an optional mechanical enclosure to protect electrical connections and comply with code requirements for above ceiling installations. Tightly integrated with our other Tesira conferencing products, Biamp is providing the only AV end-to-end solution of microphone-to-speake r with standard CAT cables. The result is a conferencing system that is fast to deploy and provides a superior audio experience. The Tesira AMP-450BP is capable of operating in a burst mode to handle peak signals, providing up to 50 watts (4Ω) or 30 watts (8Ω) per channel. Amplifier Power Calculator Four channel amplifier with burst mode to handle peak signals; supports up to 50W (4Ω) or 30W (8Ω) per channel Designed to fit on top of C-IC6 speaker via backpack or mounted separately Powered by PoE+ (IEEE 802.3at Class 4, 30W) Class D amplifier topology Four RJ-45 output jacks Audible locate button Software-selectable power vs. channel count Includes internal limiter function BPAK accessory included Fanless operation Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces LED indicators for power/status and amp status Configurable via Tesira software CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty

The Tesira AMP-450BP is an AVB/TSN enabled, four channel amplifier with PoE+ for use with the desono C-IC6 ceiling speaker. Capable of mounting directly to the back of the speaker, this amplifier greatly reduces cost by minimizing the cabling between the ceiling devices and the rack room. Each AMP-450BP comes with an optional mechanical enclosure to protect electrical connections and comply with code requirements for above ceiling installations. Tightly integrated with our other Tesira conferencing products, Biamp is providing the only AV end-to-end solution of microphone-to-speaker with standard CAT cables. The result is a conferencing system that is fast to deploy and provides a superior audio experience. The Tesira AMP-450BP is capable of operating in a burst mode to handle peak signals, providing up to 50 watts (4Ω) or 30 watts (8Ω) per channel.
Amplifier Power Calculator

  • Four channel amplifier with burst mode to handle peak signals; supports up to 50W (4Ω) or 30W (8Ω) per channel
  • Designed to fit on top of C-IC6 speaker via backpack or mounted separately
  • Powered by PoE+ (IEEE 802.3at Class 4, 30W)
  • Class D amplifier topology
  • Four RJ-45 output jacks
  • Audible locate button
  • Software-selectable power vs. channel count
  • Includes internal limiter function
  • BPAK accessory included
  • Fanless operation
  • Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces
  • LED indicators for power/status and amp status
  • Configurable via Tesira software
  • CE marked, UL listed, and RoHS compliant
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number Tesira AMP-450BP
Product Name Amplifiers, SCX Compatible Devices
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details