Biamp Systems, Ltd. Loudspeaker SPH20

Description
The SPH20 is dual cone 100 volt sphere loudspeaker with a built-in special dispersion cone which gives you a 360° wide dispersion. These speakers allow a loud and wide sound dispersion to be produced with a minimal number of loudspeakers. SPH20 is the most cost-effective solution for background music or speech in installations with high ceilings where you need to cover an expansive area such as warehouses, supermarkets, and industrial buildings. This sphere loudspeaker gives you natural music and high speech intelligibility for announcements. SPH20 has an ABS plastic housing and an 8” coated paper dual cone woofer. This loudspeaker has several power tappings (20 – 10 – 5 – 2.5 watts 100-volt transformer) and has an IP63 rating what makes the speaker moisture- and UV proof. A 3.3 m cable with a safety cord inside is included. The SPH20 loudspeakers can be painted in any color.
Datasheet
Description
The SPH20 is dual cone 100 volt sphere loudspeaker with a built-in special dispersion cone which gives you a 360° wide dispersion. These speakers allow a loud and wide sound dispersion to be produced with a minimal number of loudspeakers. SPH20 is the most cost-effective solution for background music or speech in installations with high ceilings where you need to cover an expansive area such as warehouses, supermarkets, and industrial buildings. This sphere loudspeaker gives you natural music and high speech intelligibility for announcements. SPH20 has an ABS plastic housing and an 8” coated paper dual cone woofer. This loudspeaker has several power tappings (20 – 10 – 5 – 2.5 watts 100-volt transformer) and has an IP63 rating what makes the speaker moisture- and UV proof. A 3.3 m cable with a safety cord inside is included. The SPH20 loudspeakers can be painted in any color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - SPH20 - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker
SPH20
Loudspeaker SPH20
The SPH20 is dual cone 100 volt sphere loudspeaker with a built-in special dispersion cone which gives you a 360° wide dispersion. These speakers allow a loud and wide sound dispersion to be produced with a minimal number of loudspeakers. SPH20 is the most cost-effective solution for background music or speech in installations with high ceilings where you need to cover an expansive area such as warehouses, supermarkets, and industrial buildings. This sphere loudspeaker gives you natural music and high speech intelligibility for announcements. SPH20 has an ABS plastic housing and an 8” coated paper dual cone woofer. This loudspeaker has several power tappings (20 – 10 – 5 – 2.5 watts 100-volt transformer) and has an IP63 rating what makes the speaker moisture- and UV proof. A 3.3 m cable with a safety cord inside is included. The SPH20 loudspeakers can be painted in any color.

The SPH20 is dual cone 100 volt sphere loudspeaker with a built-in special dispersion cone which gives you a 360° wide dispersion. These speakers allow a loud and wide sound dispersion to be produced with a minimal number of loudspeakers. SPH20 is the most cost-effective solution for background music or speech in installations with high ceilings where you need to cover an expansive area such as warehouses, supermarkets, and industrial buildings.

This sphere loudspeaker gives you natural music and high speech intelligibility for announcements. SPH20 has an ABS plastic housing and an 8” coated paper dual cone woofer. This loudspeaker has several power tappings (20 – 10 – 5 – 2.5 watts 100-volt transformer) and has an IP63 rating what makes the speaker moisture- and UV proof. A 3.3 m cable with a safety cord inside is included. The SPH20 loudspeakers can be painted in any color.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number SPH20
Product Name Loudspeaker
Nominal Power 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276772 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Loudspeaker - R.25 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Size 8.00 inch (203 mm)
Application Loudspeaker
View Details