Biamp Systems, Ltd. S-Series Dual 18" Subwoofer S-218S

Description
The S-218S is a professional subwoofer designed to complement and extend the low frequency output of any SONUS full- range loudspeaker. Solidly constructed to ensure an accu- rate acoustic response that is uncolored by enclosure resonance, the rugged design of the S-218S handles the rigors of the road with ease. The unit is characterized by a deep, powerful and compelling low frequency response that does not sacrifice speed of attack. The result is a rapid, punchy sonic signature coupled with sustained drive, enabling the 218S to easily handle most any musical challenge or special effects requirement. Its high power and low distortion output provide accuracy and precision for musical styles including reggae, house, dance, ska, rock, metal and even dramatic classical productions. The S-218S employs internal DYNA- TECHTM protection circuitry. Using only the power from the amplifier, DYNA-TECH actively prevents driver damage, even under severely abusive operating conditions. Equipped with threaded rigging fittings, Ergo-Grip transport handles, integrated casters, and a stand receptacle that extends to the bottom of the enclosure for extra stability, the S-218S easily meets the demanding requirements of rental companies, touring musicians, Mobile DJs and other professional users. Loudspeaker Type: Subwoofer, vented bass - switchable hi-pass/parallel output Frequency Response: 40 Hz - 200 Hz (±3 dB) Max Input: 600W RMS, 1500W program Maximum Output: 125 dB continuous / 132 dB peak Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack Rigging Provisions: Four M10 threaded rigging fittings (two on each enclosure end) Weight: 127 lbs / 57.6 kg
Datasheet
Description
The S-218S is a professional subwoofer designed to complement and extend the low frequency output of any SONUS full- range loudspeaker. Solidly constructed to ensure an accu- rate acoustic response that is uncolored by enclosure resonance, the rugged design of the S-218S handles the rigors of the road with ease. The unit is characterized by a deep, powerful and compelling low frequency response that does not sacrifice speed of attack. The result is a rapid, punchy sonic signature coupled with sustained drive, enabling the 218S to easily handle most any musical challenge or special effects requirement. Its high power and low distortion output provide accuracy and precision for musical styles including reggae, house, dance, ska, rock, metal and even dramatic classical productions. The S-218S employs internal DYNA- TECHTM protection circuitry. Using only the power from the amplifier, DYNA-TECH actively prevents driver damage, even under severely abusive operating conditions. Equipped with threaded rigging fittings, Ergo-Grip transport handles, integrated casters, and a stand receptacle that extends to the bottom of the enclosure for extra stability, the S-218S easily meets the demanding requirements of rental companies, touring musicians, Mobile DJs and other professional users. Loudspeaker Type: Subwoofer, vented bass - switchable hi-pass/parallel output Frequency Response: 40 Hz - 200 Hz (±3 dB) Max Input: 600W RMS, 1500W program Maximum Output: 125 dB continuous / 132 dB peak Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack Rigging Provisions: Four M10 threaded rigging fittings (two on each enclosure end) Weight: 127 lbs / 57.6 kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S-Series Dual 18
Berlin, CT, USA
S-Series Dual 18" Subwoofer
53713
S-Series Dual 18" Subwoofer 53713
The S-218S is a professional subwoofer designed to complement and extend the low frequency output of any SONUS full- range loudspeaker. Solidly constructed to ensure an accu- rate acoustic response that is uncolored by enclosure resonance, the rugged design of the S-218S handles the rigors of the road with ease. The unit is characterized by a deep, powerful and compelling low frequency response that does not sacrifice speed of attack. The result is a rapid, punchy sonic signature coupled with sustained drive, enabling the 218S to easily handle most any musical challenge or special effects requirement. Its high power and low distortion output provide accuracy and precision for musical styles including reggae, house, dance, ska, rock, metal and even dramatic classical productions. The S-218S employs internal DYNA- TECHTM protection circuitry. Using only the power from the amplifier, DYNA-TECH actively prevents driver damage, even under severely abusive operating conditions. Equipped with threaded rigging fittings, Ergo-Grip transport handles, integrated casters, and a stand receptacle that extends to the bottom of the enclosure for extra stability, the S-218S easily meets the demanding requirements of rental companies, touring musicians, Mobile DJs and other professional users. Loudspeaker Type: Subwoofer, vented bass - switchable hi-pass/parallel output Frequency Response: 40 Hz - 200 Hz (±3 dB) Max Input: 600W RMS, 1500W program Maximum Output: 125 dB continuous / 132 dB peak Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack Rigging Provisions: Four M10 threaded rigging fittings (two on each enclosure end) Weight: 127 lbs / 57.6 kg

The S-218S is a professional subwoofer designed to complement and extend the low frequency output of any SONUS full- range loudspeaker.
Solidly constructed to ensure an accu- rate acoustic response that is uncolored by enclosure resonance, the rugged design of the S-218S handles the rigors of the road with ease.
The unit is characterized by a deep, powerful and compelling low frequency response that does not sacrifice speed of attack. The result is a rapid, punchy sonic signature coupled with sustained drive, enabling the 218S to easily handle most any musical challenge or special effects requirement.
Its high power and low distortion output provide accuracy and precision for musical styles including reggae, house, dance, ska, rock, metal and even dramatic classical productions.
The S-218S employs internal DYNA- TECHTM protection circuitry. Using
only the power from the amplifier, DYNA-TECH actively prevents driver
damage, even under severely abusive operating conditions.
Equipped with threaded rigging fittings, Ergo-Grip transport handles, integrated casters, and a stand receptacle that extends to the bottom of the enclosure for extra stability, the S-218S easily meets the demanding requirements of rental companies, touring musicians, Mobile DJs and other professional users.
Loudspeaker Type: Subwoofer, vented bass - switchable hi-pass/parallel output
Frequency Response: 40 Hz - 200 Hz (±3 dB)
Max Input: 600W RMS, 1500W program
Maximum Output: 125 dB continuous / 132 dB peak
Nominal Impedance: 4 ohms
Nominal -6dB Beamwidth: 360° H x 180° V
Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack
Rigging Provisions: Four M10 threaded rigging fittings (two on each enclosure end)
Weight: 127 lbs / 57.6 kg

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 53713
Product Name S-Series Dual 18" Subwoofer
SPL 132 dB
Nominal Power 600 watts
Sensitivity 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.74 inch (95 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
W1v2 8-inch Subwoofer Driver (150 W, 4 Ω) - 8W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details
Home Audio, In-Wall Speaker - HSi 475T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 4 to 8 ohms
Sensitivity 89 dB
View Details