Biamp Systems, Ltd. Loudspeaker R2-EN

Description
The EN54-24 certified, powerful three-way R2-EN system features exceptional pattern control and vocal projection, delivering very high sensitivity and output levels. Community’s M200 midrange compression driver and the deep, low flare rate midrange horn produce legendary long distance vocal projection with vocal clarity and extremely low distortion. Wide bandwidth directivity control makes it the ideal choice for taming difficult acoustic environments or achieving precision coverage over long distances. The R2-EN is available in three symmetric and two asymmetric coverage patterns. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The EN54-24 certified, powerful three-way R2-EN system features exceptional pattern control and vocal projection, delivering very high sensitivity and output levels. Community’s M200 midrange compression driver and the deep, low flare rate midrange horn produce legendary long distance vocal projection with vocal clarity and extremely low distortion. Wide bandwidth directivity control makes it the ideal choice for taming difficult acoustic environments or achieving precision coverage over long distances. The R2-EN is available in three symmetric and two asymmetric coverage patterns. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - R2-EN - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker
R2-EN
Loudspeaker R2-EN
The EN54-24 certified, powerful three-way R2-EN system features exceptional pattern control and vocal projection, delivering very high sensitivity and output levels. Community’s M200 midrange compression driver and the deep, low flare rate midrange horn produce legendary long distance vocal projection with vocal clarity and extremely low distortion. Wide bandwidth directivity control makes it the ideal choice for taming difficult acoustic environments or achieving precision coverage over long distances. The R2-EN is available in three symmetric and two asymmetric coverage patterns. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The EN54-24 certified, powerful three-way R2-EN system features exceptional pattern control and vocal projection, delivering very high sensitivity and output levels. Community’s M200 midrange compression driver and the deep, low flare rate midrange horn produce legendary long distance vocal projection with vocal clarity and extremely low distortion. Wide bandwidth directivity control makes it the ideal choice for taming difficult acoustic environments or achieving precision coverage over long distances. The R2-EN is available in three symmetric and two asymmetric coverage patterns.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number R2-EN
Product Name Loudspeaker
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
10-inch; Two-way Surface Mount Loudspeaker - EX-S10 - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details