Biamp Systems, Ltd. Loudspeaker R.5MAX

Description
The R.5-MAX loudspeakers deliver outstanding musical performance. Housed in the same size enclosures as Community’s flagship R.5 models, the two R.5-MAX models feature powerful 1.4-inch exit HF drivers and 600W neodymium woofers, delivering well behaved coverage patterns, exceptional intelligibility and flat frequency response. While providing the outstanding dynamic range and projection expected from R SERIES, the R.5-MAX offers listeners a superior musical experience with higher output than the R.5HP. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The R.5-MAX loudspeakers deliver outstanding musical performance. Housed in the same size enclosures as Community’s flagship R.5 models, the two R.5-MAX models feature powerful 1.4-inch exit HF drivers and 600W neodymium woofers, delivering well behaved coverage patterns, exceptional intelligibility and flat frequency response. While providing the outstanding dynamic range and projection expected from R SERIES, the R.5-MAX offers listeners a superior musical experience with higher output than the R.5HP. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - R.5MAX - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker
R.5MAX
Loudspeaker R.5MAX
The R.5-MAX loudspeakers deliver outstanding musical performance. Housed in the same size enclosures as Community’s flagship R.5 models, the two R.5-MAX models feature powerful 1.4-inch exit HF drivers and 600W neodymium woofers, delivering well behaved coverage patterns, exceptional intelligibility and flat frequency response. While providing the outstanding dynamic range and projection expected from R SERIES, the R.5-MAX offers listeners a superior musical experience with higher output than the R.5HP. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

The R.5-MAX loudspeakers deliver outstanding musical performance. Housed in the same size enclosures as Community’s flagship R.5 models, the two R.5-MAX models feature powerful 1.4-inch exit HF drivers and 600W neodymium woofers, delivering well behaved coverage patterns, exceptional intelligibility and flat frequency response. While providing the outstanding dynamic range and projection expected from R SERIES, the R.5-MAX offers listeners a superior musical experience with higher output than the R.5HP.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number R.5MAX
Product Name Loudspeaker
Size 1.40 inch (36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Driver Horn - H10 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Impedance 8 ohms
Application Loudspeaker
View Details