Biamp Systems, Ltd. Loudspeaker R.35-3896

Description
The R.35-3896, housed in the same size enclosure as the 10-inch R.35COAX, is a triaxial 8-inch Carbon Ring Cone loudspeaker featuring Community’s exclusive MultiSource Waveguide™ technology which adeptly integrates the output from dual midrange compression drivers and a 1-inch exit HF compression driver into a single coherent source. Fully passive, it is voiced for flat musical reproduction without EQ and delivers class-leading SPL levels for a loudspeaker of its size. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The R.35-3896, housed in the same size enclosure as the 10-inch R.35COAX, is a triaxial 8-inch Carbon Ring Cone loudspeaker featuring Community’s exclusive MultiSource Waveguide™ technology which adeptly integrates the output from dual midrange compression drivers and a 1-inch exit HF compression driver into a single coherent source. Fully passive, it is voiced for flat musical reproduction without EQ and delivers class-leading SPL levels for a loudspeaker of its size. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - R.35-3896 - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker
R.35-3896
Loudspeaker R.35-3896
The R.35-3896, housed in the same size enclosure as the 10-inch R.35COAX, is a triaxial 8-inch Carbon Ring Cone loudspeaker featuring Community’s exclusive MultiSource Waveguide™ technology which adeptly integrates the output from dual midrange compression drivers and a 1-inch exit HF compression driver into a single coherent source. Fully passive, it is voiced for flat musical reproduction without EQ and delivers class-leading SPL levels for a loudspeaker of its size. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The R.35-3896, housed in the same size enclosure as the 10-inch R.35COAX, is a triaxial 8-inch Carbon Ring Cone loudspeaker featuring Community’s exclusive MultiSource Waveguide™ technology which adeptly integrates the output from dual midrange compression drivers and a 1-inch exit HF compression driver into a single coherent source. Fully passive, it is voiced for flat musical reproduction without EQ and delivers class-leading SPL levels for a loudspeaker of its size.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number R.35-3896
Product Name Loudspeaker
Size 10.00 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 8 ohms
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
MVP Series II 15
Specs
SPL 125 dB
Nominal Power 200 watts
Sensitivity 95 dB
View Details
Speakers - SLS-65S25PR03-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 82 Hz
View Details