Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
TYMPHANY CORPORATION
SLS-65S25PR03-04 -- SPEAKERS
Tymphany Corporation
Speakers
SLS-65S25PR03-04
Description
5.16 Ohms Woofer Speaker 20W Top Round
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
5.16 Ohms Woofer Speaker 20W Top Round
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Speakers
SLS-65S25PR03-04-ND
Speakers
SLS-65S25PR03-04-ND
5.16 Ohms Woofer Speaker 20W Top Round
5.16 Ohms Woofer Speaker 20W Top Round
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Speakers
Product Number
SLS-65S25PR03-04-ND
Product Name
Speakers
Resonance Frequency
82 Hz
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers
AM302GCX-R
Specs
SPL
124 dB
Nominal Power
30 watts
Size
13.90 inch (353 mm)
View Details
RS Components, Ltd.
Miniature Speakers
276832
Specs
Nominal Power
2 watts
View Details
Patlite (USA) Corporation
SPW-5E Optional Speakers
Specs
Nominal Power
5 to ? watts
Impedance
? to 8 ohms
Application
Telephone or Voice Communication
View Details
Biamp Systems, Ltd.
VERIS 6" Installation Speaker (White)
VERIS 6W
Specs
Size
6.00 inch (152 mm)
Application
MusicAudio
View Details