Biamp Systems, Ltd. Loudspeaker R.25

Description
The compact 8-inch R.25 combines wide frequency response with excellent efficiency and projection ability. The HF driver is coupled to a nominal 90° x 40° horn, and the HF horn assembly is coaxially mounted with the LF driver to minimize interference at crossover. The horn-loaded LF driver delivers better low frequency pattern control, higher sensitivity, higher output, and better vocal projection than typical 8-inch two-way loudspeakers. The R.25 is ideal for use in difficult acoustic environments requiring a small footprint, like stadium concourses and gymnasiums, and offers excellent supplemental reinforcement in larger R SERIES systems. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The compact 8-inch R.25 combines wide frequency response with excellent efficiency and projection ability. The HF driver is coupled to a nominal 90° x 40° horn, and the HF horn assembly is coaxially mounted with the LF driver to minimize interference at crossover. The horn-loaded LF driver delivers better low frequency pattern control, higher sensitivity, higher output, and better vocal projection than typical 8-inch two-way loudspeakers. The R.25 is ideal for use in difficult acoustic environments requiring a small footprint, like stadium concourses and gymnasiums, and offers excellent supplemental reinforcement in larger R SERIES systems. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - R.25 - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker
R.25
Loudspeaker R.25
The compact 8-inch R.25 combines wide frequency response with excellent efficiency and projection ability. The HF driver is coupled to a nominal 90° x 40° horn, and the HF horn assembly is coaxially mounted with the LF driver to minimize interference at crossover. The horn-loaded LF driver delivers better low frequency pattern control, higher sensitivity, higher output, and better vocal projection than typical 8-inch two-way loudspeakers. The R.25 is ideal for use in difficult acoustic environments requiring a small footprint, like stadium concourses and gymnasiums, and offers excellent supplemental reinforcement in larger R SERIES systems. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The compact 8-inch R.25 combines wide frequency response with excellent efficiency and projection ability. The HF driver is coupled to a nominal 90° x 40° horn, and the HF horn assembly is coaxially mounted with the LF driver to minimize interference at crossover. The horn-loaded LF driver delivers better low frequency pattern control, higher sensitivity, higher output, and better vocal projection than typical 8-inch two-way loudspeakers. The R.25 is ideal for use in difficult acoustic environments requiring a small footprint, like stadium concourses and gymnasiums, and offers excellent supplemental reinforcement in larger R SERIES systems.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number R.25
Product Name Loudspeaker
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526801 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details