Biamp Systems, Ltd. Loudspeaker R.15COAX

Description
The ultra-compact R.15 and R.35 models give systems designers increased flexibility by offering vastly improved music playback, additional coverage patterns and higher output in attractive paintable enclosures. The R.15COAX and R.35COAX use identical 1.25-inch exit HF compression drivers, featuring Community’s exclusive Tru-Phase™ phase plug and Carbon Ring Cone Technology™. Both models include front-loaded LF drivers in highly reinforced enclosures for natural, non-resonant low frequency reproduction, while identical voicing ensures a uniform listening experience. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Description
The ultra-compact R.15 and R.35 models give systems designers increased flexibility by offering vastly improved music playback, additional coverage patterns and higher output in attractive paintable enclosures. The R.15COAX and R.35COAX use identical 1.25-inch exit HF compression drivers, featuring Community’s exclusive Tru-Phase™ phase plug and Carbon Ring Cone Technology™. Both models include front-loaded LF drivers in highly reinforced enclosures for natural, non-resonant low frequency reproduction, while identical voicing ensures a uniform listening experience. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Datasheet Summary
Powered by GS/AI

The R.15COAX is a two-way, full-range loudspeaker designed for high-quality voice and music reproduction in both indoor and outdoor environments, particularly where weather resistance is essential. It features a coaxial configuration with a 6.5-inch low-frequency driver and a 1.25-inch high-frequency compression driver, providing a wide coverage angle of 100° and low distortion. The enclosure is constructed from high-impact ABS plastic and is treated for moisture resistance, ensuring durability in harsh conditions. This loudspeaker supports selectable low impedance (8 ohms) or 70V/100V operation, with a maximum continuous power handling of 150W at 8 ohms and a peak SPL of 122 dB. It includes a Music/Voice switch for tailored audio response and is equipped with a corrosion-resistant mounting yoke. The R.15COAX is suitable for various applications, including theme parks, malls, stadiums, and outdoor entertainment venues, making it a versatile choice for engineers seeking reliable audio solutions in challenging environments.

Datasheet Summary
Powered by GS/AI

The R.15COAX is a two-way, full-range loudspeaker designed for high-quality voice and music reproduction in both indoor and outdoor environments, particularly where weather resistance is essential. It features a coaxial configuration with a 6.5-inch low-frequency driver and a 1.25-inch high-frequency compression driver, providing a wide coverage angle of 100° and low distortion. The enclosure is constructed from high-impact ABS plastic and is treated for moisture resistance, ensuring durability in harsh conditions. This loudspeaker supports selectable low impedance (8 ohms) or 70V/100V operation, with a maximum continuous power handling of 150W at 8 ohms and a peak SPL of 122 dB. It includes a Music/Voice switch for tailored audio response and is equipped with a corrosion-resistant mounting yoke. The R.15COAX is suitable for various applications, including theme parks, malls, stadiums, and outdoor entertainment venues, making it a versatile choice for engineers seeking reliable audio solutions in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - R.15COAX - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker
R.15COAX
Loudspeaker R.15COAX
The ultra-compact R.15 and R.35 models give systems designers increased flexibility by offering vastly improved music playback, additional coverage patterns and higher output in attractive paintable enclosures. The R.15COAX and R.35COAX use identical 1.25-inch exit HF compression drivers, featuring Community’s exclusive Tru-Phase™ phase plug and Carbon Ring Cone Technology™. Both models include front-loaded LF drivers in highly reinforced enclosures for natural, non-resonant low frequency reproduction, while identical voicing ensures a uniform listening experience. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The ultra-compact R.15 and R.35 models give systems designers increased flexibility by offering vastly improved music playback, additional coverage patterns and higher output in attractive paintable enclosures. The R.15COAX and R.35COAX use identical 1.25-inch exit HF compression drivers, featuring Community’s exclusive Tru-Phase™ phase plug and Carbon Ring Cone Technology™. Both models include front-loaded LF drivers in highly reinforced enclosures for natural, non-resonant low frequency reproduction, while identical voicing ensures a uniform listening experience.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number R.15COAX
Product Name Loudspeaker
Size 1.25 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526964 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Loudspeaker - CM6E - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Nominal Power 1.5 watts
Size 6.50 inch (165 mm)
Application Loudspeaker; MusicAudio
View Details