Challenge Electronics Round Speakers CE-208S35AVX

Description
The CES130R028AC8SMN1100 UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.
Datasheet
Description
The CES130R028AC8SMN1100 UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Speakers - CE-208S35AVX - Challenge Electronics
Deer Park, NY, USA
Round Speakers
CE-208S35AVX
Round Speakers CE-208S35AVX
The CES130R028AC8SMN1100 UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.

The CES130R028AC8SMN1100UR 13" round Speaker from Challenge Electronics delivers 85dB with a 5kHz. Construction is Steel frame and Mylar cone.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number CE-208S35AVX
Product Name Round Speakers
SPL 90 dB
Nominal Power 0.5000 watts
Maximum Power 0.8000 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Miniature Speakers - 1797441 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
Speakers - 2603-CAC70-03W40-20-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 400 Hz
View Details