Biamp Systems, Ltd. High-fidelity Speaker Bar Parlé SBC 2 Conferencing Speaker Bar

Description
The Parlé SBC 2 is a high fidelity speaker bar for use with conferencing systems. Intended for huddle rooms or small conference rooms, the SBC 2 is equipped with two 4” woofers and two 1” tweeters. It can be table- or wall-mounted. The SBC 2 supports several different options for audio input and can be integrated with a control system through an RS-232 port. It has three built-in EQ presets (Music, Video Conference, Presentation) switchable on the back of the speaker bar to provide clear and precise audio in different application settings. Equipped with two 4” woofers and two 1” tweeters Four audio input options: HDMI ARC, USB, Euroblock, and RCA Can be integrated with a control system via RS-232 Includes wake-on-signal capability 3 built-in EQ presets Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The Parlé SBC 2 is a high fidelity speaker bar for use with conferencing systems. Intended for huddle rooms or small conference rooms, the SBC 2 is equipped with two 4” woofers and two 1” tweeters. It can be table- or wall-mounted. The SBC 2 supports several different options for audio input and can be integrated with a control system through an RS-232 port. It has three built-in EQ presets (Music, Video Conference, Presentation) switchable on the back of the speaker bar to provide clear and precise audio in different application settings. Equipped with two 4” woofers and two 1” tweeters Four audio input options: HDMI ARC, USB, Euroblock, and RCA Can be integrated with a control system via RS-232 Includes wake-on-signal capability 3 built-in EQ presets Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-fidelity Speaker Bar - Parlé SBC 2 Conferencing Speaker Bar - Biamp Systems, Ltd.
Beaverton, OR, United States
High-fidelity Speaker Bar
Parlé SBC 2 Conferencing Speaker Bar
High-fidelity Speaker Bar Parlé SBC 2 Conferencing Speaker Bar
The Parlé SBC 2 is a high fidelity speaker bar for use with conferencing systems. Intended for huddle rooms or small conference rooms, the SBC 2 is equipped with two 4” woofers and two 1” tweeters. It can be table- or wall-mounted. The SBC 2 supports several different options for audio input and can be integrated with a control system through an RS-232 port. It has three built-in EQ presets (Music, Video Conference, Presentation) switchable on the back of the speaker bar to provide clear and precise audio in different application settings. Equipped with two 4” woofers and two 1” tweeters Four audio input options: HDMI ARC, USB, Euroblock, and RCA Can be integrated with a control system via RS-232 Includes wake-on-signal capability 3 built-in EQ presets Covered by Biamp Systems’ five-year warranty

The Parlé SBC 2 is a high fidelity speaker bar for use with conferencing systems. Intended for huddle rooms or small conference rooms, the SBC 2 is equipped with two 4” woofers and two 1” tweeters. It can be table- or wall-mounted. The SBC 2 supports several different options for audio input and can be integrated with a control system through an RS-232 port. It has three built-in EQ presets (Music, Video Conference, Presentation) switchable on the back of the speaker bar to provide clear and precise audio in different application settings.

  • Equipped with two 4” woofers and two 1” tweeters
  • Four audio input options: HDMI ARC, USB, Euroblock, and RCA
  • Can be integrated with a control system via RS-232
  • Includes wake-on-signal capability
  • 3 built-in EQ presets
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number Parlé SBC 2 Conferencing Speaker Bar
Product Name High-fidelity Speaker Bar
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 1976437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 5.16 inch (131 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
VERIS Dual 6
Specs
Size 6.00 inch (152 mm)
Application MusicAudio
View Details