Biamp Systems, Ltd. Beamforming Venue Horn LVH-900/AP

Description
Biamp’s Community L SERIES LVH-900/AP Beamforming Venue Horn, combined with the Community Amplified Loudspeaker Controllers (ALCs), precisely tailors the directivity of each loudspeaker, or array of loudspeakers, to meet the sound requirements in any application. Designed for exceptional performance in large venues, each 60° Active Plus array consists of two LVH-906/AP loudspeakers with a total of eight 12-inch LF drivers, six Community M200 midrange compression drivers and eight 1.5-inch HF compression drivers. Using patent pending techniques, the triaxial drivers in each cabinet are integrated to create half of the desired vertical coverage pattern. Using advanced FIR techniques, the output from the two loudspeakers are seamlessly integrated into one coherent wavefront filling the entire 72 x 31-inch face of the array, providing pattern control to below 200Hz. An LVH-906/AP array offers 60 degrees of fixed horizontal dispersion, three presets for vertical dispersion beamforming and has specialized input panels for dual cabinet long-throw configurations. The LVH-900 Active-Plus (AP) models (indoor and outdoor versions) allow DSP settings and control of individual drivers to provide uniform sound to the audience areas. Typical applications include music and speech reinforcement for both indoor and outdoor venues which includes large houses of worship, stadiums, theatres, and much more. Possessing advanced features, highly-focused dispersion patterns, weather-resistant construction, and most importantly sonic excellence, LVH-900 loudspeakers make installations not only fast and simple, but as functionally effective as possible. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
Biamp’s Community L SERIES LVH-900/AP Beamforming Venue Horn, combined with the Community Amplified Loudspeaker Controllers (ALCs), precisely tailors the directivity of each loudspeaker, or array of loudspeakers, to meet the sound requirements in any application. Designed for exceptional performance in large venues, each 60° Active Plus array consists of two LVH-906/AP loudspeakers with a total of eight 12-inch LF drivers, six Community M200 midrange compression drivers and eight 1.5-inch HF compression drivers. Using patent pending techniques, the triaxial drivers in each cabinet are integrated to create half of the desired vertical coverage pattern. Using advanced FIR techniques, the output from the two loudspeakers are seamlessly integrated into one coherent wavefront filling the entire 72 x 31-inch face of the array, providing pattern control to below 200Hz. An LVH-906/AP array offers 60 degrees of fixed horizontal dispersion, three presets for vertical dispersion beamforming and has specialized input panels for dual cabinet long-throw configurations. The LVH-900 Active-Plus (AP) models (indoor and outdoor versions) allow DSP settings and control of individual drivers to provide uniform sound to the audience areas. Typical applications include music and speech reinforcement for both indoor and outdoor venues which includes large houses of worship, stadiums, theatres, and much more. Possessing advanced features, highly-focused dispersion patterns, weather-resistant construction, and most importantly sonic excellence, LVH-900 loudspeakers make installations not only fast and simple, but as functionally effective as possible. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beamforming Venue Horn - LVH-900/AP - Biamp Systems, Ltd.
Beaverton, OR, United States
Beamforming Venue Horn
LVH-900/AP
Beamforming Venue Horn LVH-900/AP
Biamp’s Community L SERIES LVH-900/AP Beamforming Venue Horn, combined with the Community Amplified Loudspeaker Controllers (ALCs), precisely tailors the directivity of each loudspeaker, or array of loudspeakers, to meet the sound requirements in any application. Designed for exceptional performance in large venues, each 60° Active Plus array consists of two LVH-906/AP loudspeakers with a total of eight 12-inch LF drivers, six Community M200 midrange compression drivers and eight 1.5-inch HF compression drivers. Using patent pending techniques, the triaxial drivers in each cabinet are integrated to create half of the desired vertical coverage pattern. Using advanced FIR techniques, the output from the two loudspeakers are seamlessly integrated into one coherent wavefront filling the entire 72 x 31-inch face of the array, providing pattern control to below 200Hz. An LVH-906/AP array offers 60 degrees of fixed horizontal dispersion, three presets for vertical dispersion beamforming and has specialized input panels for dual cabinet long-throw configurations. The LVH-900 Active-Plus (AP) models (indoor and outdoor versions) allow DSP settings and control of individual drivers to provide uniform sound to the audience areas. Typical applications include music and speech reinforcement for both indoor and outdoor venues which includes large houses of worship, stadiums, theatres, and much more. Possessing advanced features, highly-focused dispersion patterns, weather-resistant construction, and most importantly sonic excellence, LVH-900 loudspeakers make installations not only fast and simple, but as functionally effective as possible. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

Biamp’s Community L SERIES LVH-900/AP Beamforming Venue Horn, combined with the Community Amplified Loudspeaker Controllers (ALCs), precisely tailors the directivity of each loudspeaker, or array of loudspeakers, to meet the sound requirements in any application. Designed for exceptional performance in large venues, each 60° Active Plus array consists of two LVH-906/AP loudspeakers with a total of eight 12-inch LF drivers, six Community M200 midrange compression drivers and eight 1.5-inch HF compression drivers. Using patent pending techniques, the triaxial drivers in each cabinet are integrated to create half of the desired vertical coverage pattern. Using advanced FIR techniques, the output from the two loudspeakers are seamlessly integrated into one coherent wavefront filling the entire 72 x 31-inch face of the array, providing pattern control to below 200Hz. An LVH-906/AP array offers 60 degrees of fixed horizontal dispersion, three presets for vertical dispersion beamforming and has specialized input panels for dual cabinet long-throw configurations. The LVH-900 Active-Plus (AP) models (indoor and outdoor versions) allow DSP settings and control of individual drivers to provide uniform sound to the audience areas.

Typical applications include music and speech reinforcement for both indoor and outdoor venues which includes large houses of worship, stadiums, theatres, and much more. Possessing advanced features, highly-focused dispersion patterns, weather-resistant construction, and most importantly sonic excellence, LVH-900 loudspeakers make installations not only fast and simple, but as functionally effective as possible.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number LVH-900/AP
Product Name Beamforming Venue Horn
Frequency Response 200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643234 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Two-way Surface Mount Loudspeaker - EX-S8 - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details