Biamp Systems, Ltd. I SERIES Modular Vertical Array 600 Sound Reinforcement System IV6-118SWR

Description
I SERIES Modular Vertical Array 600 is a scalable, adaptive sound reinforcement system featuring multiple vertically arrayable elements designed to be used in combination or separately, and with or without splay between cabinets, providing an extensive range of vertical coverage angle and throw distance configurations. The IV6-118SWR is a high power 1 x 18" compact, direct-radiating subwoofer designed to complement the full range IV6-1122WR elements with deep, impactful low frequency support. The subwoofer can be ground-stacked or suspended separately from the main flown array. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
I SERIES Modular Vertical Array 600 is a scalable, adaptive sound reinforcement system featuring multiple vertically arrayable elements designed to be used in combination or separately, and with or without splay between cabinets, providing an extensive range of vertical coverage angle and throw distance configurations. The IV6-118SWR is a high power 1 x 18" compact, direct-radiating subwoofer designed to complement the full range IV6-1122WR elements with deep, impactful low frequency support. The subwoofer can be ground-stacked or suspended separately from the main flown array. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I SERIES Modular Vertical Array 600 Sound Reinforcement System - IV6-118SWR - Biamp Systems, Ltd.
Beaverton, OR, United States
I SERIES Modular Vertical Array 600 Sound Reinforcement System
IV6-118SWR
I SERIES Modular Vertical Array 600 Sound Reinforcement System IV6-118SWR
I SERIES Modular Vertical Array 600 is a scalable, adaptive sound reinforcement system featuring multiple vertically arrayable elements designed to be used in combination or separately, and with or without splay between cabinets, providing an extensive range of vertical coverage angle and throw distance configurations. The IV6-118SWR is a high power 1 x 18" compact, direct-radiating subwoofer designed to complement the full range IV6-1122WR elements with deep, impactful low frequency support. The subwoofer can be ground-stacked or suspended separately from the main flown array. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

I SERIES Modular Vertical Array 600 is a scalable, adaptive sound reinforcement system featuring multiple vertically arrayable elements designed to be used in combination or separately, and with or without splay between cabinets, providing an extensive range of vertical coverage angle and throw distance configurations. The IV6-118SWR is a high power 1 x 18" compact, direct-radiating subwoofer designed to complement the full range IV6-1122WR elements with deep, impactful low frequency support. The subwoofer can be ground-stacked or suspended separately from the main flown array.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number IV6-118SWR
Product Name I SERIES Modular Vertical Array 600 Sound Reinforcement System
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276775 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - PLS-65N25AL03-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 119 Hz
View Details