Tymphany Corporation HDS Woofer, 5.25" (130 mm), coated paper cone, cut alu basket, 8 ohm HDS-P832873

Description
Peerless Gold Woofers (HDS-P832873) HDS Woofer, 5.25" (130 mm), coated paper cone, cut alu basket, 8 ohm
Description
Peerless Gold Woofers (HDS-P832873) HDS Woofer, 5.25" (130 mm), coated paper cone, cut alu basket, 8 ohm

Suppliers

Company
Product
Description
Supplier Links
HDS Woofer, 5.25
Cupertino, CA, USA
HDS Woofer, 5.25" (130 mm), coated paper cone, cut alu basket, 8 ohm
HDS-P832873
HDS Woofer, 5.25" (130 mm), coated paper cone, cut alu basket, 8 ohm HDS-P832873
Peerless Gold Woofers (HDS-P832873) HDS Woofer, 5.25" (130 mm), coated paper cone, cut alu basket, 8 ohm

Peerless Gold Woofers (HDS-P832873)
HDS Woofer, 5.25" (130 mm), coated paper cone, cut alu basket, 8 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number HDS-P832873
Product Name HDS Woofer, 5.25" (130 mm), coated paper cone, cut alu basket, 8 ohm
Nominal Power 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
S-Series 12
Specs
SPL 129 dB
Nominal Power 200 watts
Sensitivity 99 dB
View Details