Biamp Systems, Ltd. Commercial Audio Microphones MICPAT-6

Description
MICPAT-6 is selective 6-zone paging microphone. It has been designed especially for use with the MA247 100 Volt paging amplifier. It's possible to connect multiple MICPAT-6's in parallel by using an RJSPLIT. Separate microphone cables are also connected in parallel. Connection to the MA247 is done by a standard CAT5 cable and a separate balanced MIC cable. The maximum approved cable length is 100 meters. When using more than one microphone, MICPAT-6 automatically detects if another microphone is already paging. This is indicated by an orange call LED. Once the paging is finished, the LED will return to green. To make a paging call, the user can select the zones by pushing buttons 1-6. The buttons will light red in order to indicate that paging for these respective zones is selected. It is possible to select all zones at once by pushing the 'ALL' button. The paging call goes out once the user pushes the 'CALL' button.
Datasheet
Description
MICPAT-6 is selective 6-zone paging microphone. It has been designed especially for use with the MA247 100 Volt paging amplifier. It's possible to connect multiple MICPAT-6's in parallel by using an RJSPLIT. Separate microphone cables are also connected in parallel. Connection to the MA247 is done by a standard CAT5 cable and a separate balanced MIC cable. The maximum approved cable length is 100 meters. When using more than one microphone, MICPAT-6 automatically detects if another microphone is already paging. This is indicated by an orange call LED. Once the paging is finished, the LED will return to green. To make a paging call, the user can select the zones by pushing buttons 1-6. The buttons will light red in order to indicate that paging for these respective zones is selected. It is possible to select all zones at once by pushing the 'ALL' button. The paging call goes out once the user pushes the 'CALL' button.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Microphones - MICPAT-6 - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Audio Microphones
MICPAT-6
Commercial Audio Microphones MICPAT-6
MICPAT-6 is selective 6-zone paging microphone. It has been designed especially for use with the MA247 100 Volt paging amplifier. It's possible to connect multiple MICPAT-6's in parallel by using an RJSPLIT. Separate microphone cables are also connected in parallel. Connection to the MA247 is done by a standard CAT5 cable and a separate balanced MIC cable. The maximum approved cable length is 100 meters. When using more than one microphone, MICPAT-6 automatically detects if another microphone is already paging. This is indicated by an orange call LED. Once the paging is finished, the LED will return to green. To make a paging call, the user can select the zones by pushing buttons 1-6. The buttons will light red in order to indicate that paging for these respective zones is selected. It is possible to select all zones at once by pushing the 'ALL' button. The paging call goes out once the user pushes the 'CALL' button.

MICPAT-6 is selective 6-zone paging microphone. It has been designed especially for use with the MA247 100 Volt paging amplifier. It's possible to connect multiple MICPAT-6's in parallel by using an RJSPLIT. Separate microphone cables are also connected in parallel. Connection to the MA247 is done by a standard CAT5 cable and a separate balanced MIC cable. The maximum approved cable length is 100 meters.

When using more than one microphone, MICPAT-6 automatically detects if another microphone is already paging. This is indicated by an orange call LED. Once the paging is finished, the LED will return to green. To make a paging call, the user can select the zones by pushing buttons 1-6. The buttons will light red in order to indicate that paging for these respective zones is selected. It is possible to select all zones at once by pushing the 'ALL' button. The paging call goes out once the user pushes the 'CALL' button.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Microphones
Product Number MICPAT-6
Product Name Commercial Audio Microphones
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Commercial Audio Microphones - DIMIC1 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details