Biamp Systems, Ltd. Two-way Surface Mount Loudspeaker EX-S6

Description
The Desono EX-S6, the smallest member of EX Series, 6.5” two-way surface mount loudspeaker provides discreet, distributed sound in applications requiring exceptional audio clarity with a small visual footprint. With its wide coverage at 110° wide dispersion and flat response down below 80Hz, EX-S6 is optimal for near field listening. Designed for easy and fast installation, our innovative, patented ClickMount™ brackets provide installers with two distinct mounting options. The ClickMount pan-tilt bracket provides indexed aiming control and allows for mounting EX Series quickly in either vertical or horizontal orientation without moving the bracket position. The ClickMount U-Bracket is also available for low profile mounting or exterior use and includes the ClickPlug with an integrated gland nut for weather-resistant applications. Both brackets are theft and tamper resistant. Exceptional audio clarity with small footprint and attractive styling Uniform coverage from coaxially mounted HF/LF drivers 5-position switch selects 70V/100V taps or low impedance bypass Utilizes innovative ClickMount pan-tilt and U-brackets for mounting ETL listed to comply with UL 1480A, CSA 62368-1, CE marked, and RoHS compliant (pending) EN54-24 certified (pending)
Datasheet
Description
The Desono EX-S6, the smallest member of EX Series, 6.5” two-way surface mount loudspeaker provides discreet, distributed sound in applications requiring exceptional audio clarity with a small visual footprint. With its wide coverage at 110° wide dispersion and flat response down below 80Hz, EX-S6 is optimal for near field listening. Designed for easy and fast installation, our innovative, patented ClickMount™ brackets provide installers with two distinct mounting options. The ClickMount pan-tilt bracket provides indexed aiming control and allows for mounting EX Series quickly in either vertical or horizontal orientation without moving the bracket position. The ClickMount U-Bracket is also available for low profile mounting or exterior use and includes the ClickPlug with an integrated gland nut for weather-resistant applications. Both brackets are theft and tamper resistant. Exceptional audio clarity with small footprint and attractive styling Uniform coverage from coaxially mounted HF/LF drivers 5-position switch selects 70V/100V taps or low impedance bypass Utilizes innovative ClickMount pan-tilt and U-brackets for mounting ETL listed to comply with UL 1480A, CSA 62368-1, CE marked, and RoHS compliant (pending) EN54-24 certified (pending)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-way Surface Mount Loudspeaker - EX-S6 - Biamp Systems, Ltd.
Beaverton, OR, United States
Two-way Surface Mount Loudspeaker
EX-S6
Two-way Surface Mount Loudspeaker EX-S6
The Desono EX-S6, the smallest member of EX Series, 6.5” two-way surface mount loudspeaker provides discreet, distributed sound in applications requiring exceptional audio clarity with a small visual footprint. With its wide coverage at 110° wide dispersion and flat response down below 80Hz, EX-S6 is optimal for near field listening. Designed for easy and fast installation, our innovative, patented ClickMount™ brackets provide installers with two distinct mounting options. The ClickMount pan-tilt bracket provides indexed aiming control and allows for mounting EX Series quickly in either vertical or horizontal orientation without moving the bracket position. The ClickMount U-Bracket is also available for low profile mounting or exterior use and includes the ClickPlug with an integrated gland nut for weather-resistant applications. Both brackets are theft and tamper resistant. Exceptional audio clarity with small footprint and attractive styling Uniform coverage from coaxially mounted HF/LF drivers 5-position switch selects 70V/100V taps or low impedance bypass Utilizes innovative ClickMount pan-tilt and U-brackets for mounting ETL listed to comply with UL 1480A, CSA 62368-1, CE marked, and RoHS compliant (pending) EN54-24 certified (pending)

The Desono EX-S6, the smallest member of EX Series, 6.5” two-way surface mount loudspeaker provides discreet, distributed sound in applications requiring exceptional audio clarity with a small visual footprint. With its wide coverage at 110° wide dispersion and flat response down below 80Hz, EX-S6 is optimal for near field listening.

Designed for easy and fast installation, our innovative, patented ClickMount™ brackets provide installers with two distinct mounting options. The ClickMount pan-tilt bracket provides indexed aiming control and allows for mounting EX Series quickly in either vertical or horizontal orientation without moving the bracket position. The ClickMount U-Bracket is also available for low profile mounting or exterior use and includes the ClickPlug with an integrated gland nut for weather-resistant applications. Both brackets are theft and tamper resistant.

  • Exceptional audio clarity with small footprint and attractive styling
  • Uniform coverage from coaxially mounted HF/LF drivers
  • 5-position switch selects 70V/100V taps or low impedance bypass
  • Utilizes innovative ClickMount pan-tilt and U-brackets for mounting
  • ETL listed to comply with UL 1480A, CSA 62368-1, CE marked, and RoHS compliant (pending)
  • EN54-24 certified (pending)
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number EX-S6
Product Name Two-way Surface Mount Loudspeaker
Frequency Response 80 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 527040 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
VERIS Dual 6
Specs
Size 6.00 inch (152 mm)
Application MusicAudio
View Details
 - EVP-12 Neo - Wharfedale Pro
Wharfedale Pro
Specs
SPL 128 dB
Maximum Power 1000 watts
Sensitivity 98 dB
View Details